Transcat, Inc. Dual Pressure, Loop Calibrator Dual Range 15-1500PSIG DPI802D-15-1500

Description
Product Highlights The ideal pressure measurement tool All-inclusive accuracy can be relied on from one year to the next, even in tough environmental conditions Single or dual range configuration Pressure test and maintenance Transmitter calibration Loop set-up and diagnostics Switch verification Each Unit Includes Set of electrical test leads Batteries Calibration Certificate User Guide
Datasheet
Description
Product Highlights The ideal pressure measurement tool All-inclusive accuracy can be relied on from one year to the next, even in tough environmental conditions Single or dual range configuration Pressure test and maintenance Transmitter calibration Loop set-up and diagnostics Switch verification Each Unit Includes Set of electrical test leads Batteries Calibration Certificate User Guide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Pressure, Loop Calibrator Dual Range 15-1500PSIG - DPI802D-15-1500 - Transcat, Inc.
Rochester, NY, USA
Dual Pressure, Loop Calibrator Dual Range 15-1500PSIG
DPI802D-15-1500
Dual Pressure, Loop Calibrator Dual Range 15-1500PSIG DPI802D-15-1500
Product Highlights The ideal pressure measurement tool All-inclusive accuracy can be relied on from one year to the next, even in tough environmental conditions Single or dual range configuration Pressure test and maintenance Transmitter calibration Loop set-up and diagnostics Switch verification Each Unit Includes Set of electrical test leads Batteries Calibration Certificate User Guide

Product Highlights

  • The ideal pressure measurement tool
  • All-inclusive accuracy can be relied on from one year to the next, even in tough environmental conditions
  • Single or dual range configuration
  • Pressure test and maintenance
  • Transmitter calibration
  • Loop set-up and diagnostics
  • Switch verification

Each Unit Includes

  • Set of electrical test leads
  • Batteries
  • Calibration Certificate
  • User Guide
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI802D-15-1500
Product Name Dual Pressure, Loop Calibrator Dual Range 15-1500PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details
Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Multi Function Calibrators - 5327530 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details