AMETEK Sensors, Test & Calibration Easy Temperature Calibrator 28 to 400C ETC400R115B51CE

Description
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable Carrying case JOFRA IR-LAB calibration software Emissivity table
Datasheet
Description
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable Carrying case JOFRA IR-LAB calibration software Emissivity table
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Temperature Calibrator 28 to 400C - ETC400R115B51CE - Transcat, Inc.
Rochester, NY, USA
Easy Temperature Calibrator 28 to 400C
ETC400R115B51CE
Easy Temperature Calibrator 28 to 400C ETC400R115B51CE
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable Carrying case JOFRA IR-LAB calibration software Emissivity table

Product Highlights

  • Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes.
  • Completes a 2-point test in less than 10 minutes.
  • Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment.
  • Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery.
  • One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function.

Each Unit Includes

  • JOFRA ETC dry-block calibrator
  • Traceable calibration certificate - temperature performance
  • JOFRACAL calibration software
  • User and reference manual
  • Mains power cable
  • Shoulder strap
  • RS232 cable
  • Carrying case
  • JOFRA IR-LAB calibration software
  • Emissivity table
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ETC400R115B51CE
Product Name Easy Temperature Calibrator 28 to 400C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
VNA Calibration Kit - WR229CK10 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details