Additel Corporation Digital Pressure Calibrator 35 bar Abs press 1/4BSPM ADT672-10-AP500-BAR-B

Description
Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.025%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test Hart Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Back lighted display Rechargeable battery or AC adapter NIST traceable calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
Description
Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.025%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test Hart Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Back lighted display Rechargeable battery or AC adapter NIST traceable calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Calibrator 35 bar Abs press 1/4BSPM - ADT672-10-AP500-BAR-B - Transcat, Inc.
Rochester, NY, USA
Digital Pressure Calibrator 35 bar Abs press 1/4BSPM
ADT672-10-AP500-BAR-B
Digital Pressure Calibrator 35 bar Abs press 1/4BSPM ADT672-10-AP500-BAR-B
Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.025%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test Hart Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Back lighted display Rechargeable battery or AC adapter NIST traceable calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)

Product Highlights

  • Pressure measurement uncertainty: ADT 672-02: 0.025%FS, ADT 672-05: 0.05%FS
  • Pressure ranges to 36,000 psi (2500 bar)
  • Measure mA or V with 0.02% RD + 0.003%FS accuracy
  • Power transmitters during test using 24V loop supply
  • Pressure switch test
  • Hart Communication capability
  • Advanced temperature compensation
  • Dual readout
  • Min/Max/Hold to capture changing measurements
  • Data logging
  • Large, easy to read display with 6-digit resolution
  • Back lighted display
  • Rechargeable battery or AC adapter
  • NIST traceable calibration

Each Unit Includes

  • 110V/220V External Power Adapter (DC 10V)
  • 2 Pieces 1.5 meter test leads
  • 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ADT672-10-AP500-BAR-B
Product Name Digital Pressure Calibrator 35 bar Abs press 1/4BSPM
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details