Transcat, Inc. Pressure Calibrator, 150 psi DPI610SPC-150G

Description
Product Highlights Up to 10,000 psi available with optional remote sensor Accuracy 0.025% full scale all ranges Integral combined pressure/vacuum pump Dual readout: input and output 4-20mA loop test: auto step and ramp Intrinsically safe (IS) version RS232 interface and fully documenting version Remote pressure sensors available
Datasheet
Description
Product Highlights Up to 10,000 psi available with optional remote sensor Accuracy 0.025% full scale all ranges Integral combined pressure/vacuum pump Dual readout: input and output 4-20mA loop test: auto step and ramp Intrinsically safe (IS) version RS232 interface and fully documenting version Remote pressure sensors available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, 150 psi - DPI610SPC-150G - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, 150 psi
DPI610SPC-150G
Pressure Calibrator, 150 psi DPI610SPC-150G
Product Highlights Up to 10,000 psi available with optional remote sensor Accuracy 0.025% full scale all ranges Integral combined pressure/vacuum pump Dual readout: input and output 4-20mA loop test: auto step and ramp Intrinsically safe (IS) version RS232 interface and fully documenting version Remote pressure sensors available

Product Highlights

  • Up to 10,000 psi available with optional remote sensor
  • Accuracy 0.025% full scale all ranges
  • Integral combined pressure/vacuum pump
  • Dual readout: input and output
  • 4-20mA loop test: auto step and ramp
  • Intrinsically safe (IS) version
  • RS232 interface and fully documenting version
  • Remote pressure sensors available
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI610SPC-150G
Product Name Pressure Calibrator, 150 psi
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details