Product Highlights
Dual Sensor Pressure Calibrator 36PSIG/300PSIG
Ideal for gas flow calibration (custody transfer) applications
Two isolated, stainless steel, pressure sensors with 0.025 % accuracy
Pt100 RTD input for temperature measurement, (probe optional)
Measures 4 to 20 mA signals
Internal 24 V loop power supply can power a transmitter under test
Measure up to 30 V dc, check 24 V loop power supplies
Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges)
Large backlit graphic display can display up to three inputs simultaneously
Store five instrument setups for recall and use
Each Unit Includes
Soft case
Four (4) AA batteries
Manual
Traceable calibration certificate
Test leads
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
Dual Sensor Pressure Calibrator 36PSIG/300PSIG
Ideal for gas flow calibration (custody transfer) applications
Two isolated, stainless steel, pressure sensors with 0.025 % accuracy
Pt100 RTD input for temperature measurement, (probe optional)
Measures 4 to 20 mA signals
Internal 24 V loop power supply can power a transmitter under test
Measure up to 30 V dc, check 24 V loop power supplies
Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges)
Large backlit graphic display can display up to three inputs simultaneously
Store five instrument setups for recall and use
Each Unit Includes
Soft case
Four (4) AA batteries
Manual
Traceable calibration certificate
Test leads
Product Highlights
Dual Sensor Pressure Calibrator 36PSIG/300PSIG
Ideal for gas flow calibration (custody transfer) applications
Two isolated, stainless steel, pressure sensors with 0.025 % accuracy
Pt100 RTD input for temperature measurement, (probe optional)
Measures 4 to 20 mA signals
Internal 24 V loop power supply can power a transmitter under test
Measure up to 30 V dc, check 24 V loop power supplies
Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges)
Large backlit graphic display can display up to three inputs simultaneously
Store five instrument setups for recall and use
Each Unit Includes
Soft case
Four (4) AA batteries
Manual
Traceable calibration certificate
Test leads
Product Highlights
Dual Sensor Pressure Calibrator 36PSIG/300PSIG
Ideal for gas flow calibration (custody transfer) applications
Two isolated, stainless steel, pressure sensors with 0.025 % accuracy
Pt100 RTD input for temperature measurement, (probe optional)
Measures 4 to 20 mA signals
Internal 24 V loop power supply can power a transmitter under test
Measure up to 30 V dc, check 24 V loop power supplies
Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges)
Large backlit graphic display can display up to three inputs simultaneously