Additel Corporation Automated Pressure Calibrator, -10"to 10"H2O ADT761-LLP

Description
Product Highlights Built-in high performance electronic pump and precision pressure controller Portable automated pressure calibrator provides a turn-key solution for calibration of gauges, transmitters, and switches both in the field and in the laboratory Automatically generate from 90% vacuum to max pressure with 0.005%FS pressure control stability and 0.05%FS accuracy To improve the calibrator accuracy, two pressure modules with differing ranges are used. These are built-in and integrated with the internal pump and controller. In addition to the pressure generation, control, and measurement capabilities, the ADT761 also features HART communication capability, supplies 24V loop power, and reads the current or voltage produced by the pressure transducers.
Datasheet
Description
Product Highlights Built-in high performance electronic pump and precision pressure controller Portable automated pressure calibrator provides a turn-key solution for calibration of gauges, transmitters, and switches both in the field and in the laboratory Automatically generate from 90% vacuum to max pressure with 0.005%FS pressure control stability and 0.05%FS accuracy To improve the calibrator accuracy, two pressure modules with differing ranges are used. These are built-in and integrated with the internal pump and controller. In addition to the pressure generation, control, and measurement capabilities, the ADT761 also features HART communication capability, supplies 24V loop power, and reads the current or voltage produced by the pressure transducers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automated Pressure Calibrator, -10
Rochester, NY, USA
Automated Pressure Calibrator, -10"to 10"H2O
ADT761-LLP
Automated Pressure Calibrator, -10"to 10"H2O ADT761-LLP
Product Highlights Built-in high performance electronic pump and precision pressure controller Portable automated pressure calibrator provides a turn-key solution for calibration of gauges, transmitters, and switches both in the field and in the laboratory Automatically generate from 90% vacuum to max pressure with 0.005%FS pressure control stability and 0.05%FS accuracy To improve the calibrator accuracy, two pressure modules with differing ranges are used. These are built-in and integrated with the internal pump and controller. In addition to the pressure generation, control, and measurement capabilities, the ADT761 also features HART communication capability, supplies 24V loop power, and reads the current or voltage produced by the pressure transducers.

Product Highlights

  • Built-in high performance electronic pump and precision pressure controller
  • Portable automated pressure calibrator provides a turn-key solution for calibration of gauges, transmitters, and switches both in the field and in the laboratory
  • Automatically generate from 90% vacuum to max pressure with 0.005%FS pressure control stability and 0.05%FS accuracy
  • To improve the calibrator accuracy, two pressure modules with differing ranges are used. These are built-in and integrated with the internal pump and controller.
  • In addition to the pressure generation, control, and measurement capabilities, the ADT761 also features HART communication capability, supplies 24V loop power, and reads the current or voltage produced by the pressure transducers.
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ADT761-LLP
Product Name Automated Pressure Calibrator, -10"to 10"H2O
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details