AMETEK Sensors, Test & Calibration Compact Temperature Calibrator 33 to 320C CTC320B115B187GX

Description
Product Highlights Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes Enhanced stability-MVI circuitry ensures stability despite mains supply variations in the process environment Timesaving features- Fast one-key-one-function access to the automatic switch test and auto stepping Documentation made easy-optional RS-232 communications are available. Supplied with AMECAL-TEMPERATURE calibration software Each Unit Includes CTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Reference manual (English) Test cables (1 x red, 1 x black) RS232 cable (9-pin)JOFRACAL calibration software
Datasheet
Description
Product Highlights Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes Enhanced stability-MVI circuitry ensures stability despite mains supply variations in the process environment Timesaving features- Fast one-key-one-function access to the automatic switch test and auto stepping Documentation made easy-optional RS-232 communications are available. Supplied with AMECAL-TEMPERATURE calibration software Each Unit Includes CTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Reference manual (English) Test cables (1 x red, 1 x black) RS232 cable (9-pin)JOFRACAL calibration software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Temperature Calibrator 33 to 320C - CTC320B115B187GX - Transcat, Inc.
Rochester, NY, USA
Compact Temperature Calibrator 33 to 320C
CTC320B115B187GX
Compact Temperature Calibrator 33 to 320C CTC320B115B187GX
Product Highlights Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes Enhanced stability-MVI circuitry ensures stability despite mains supply variations in the process environment Timesaving features- Fast one-key-one-function access to the automatic switch test and auto stepping Documentation made easy-optional RS-232 communications are available. Supplied with AMECAL-TEMPERATURE calibration software Each Unit Includes CTC dry-block calibrator (user specified) Mains power cable (user specified) Traceable certificate - temperature performance Insert (user specified) Tool for insertion tubes User manual Reference manual (English) Test cables (1 x red, 1 x black) RS232 cable (9-pin)JOFRACAL calibration software

Product Highlights

  • Dry Block Calibrator (122 to 608°F) 50 to 608°C, Deep immersion depth
  • Fast calibration is timesaving (heats up to 320°C (608°F) in just 4 minutes and to 650°C (1202°F) in only 10 minutes
  • Enhanced stability-MVI circuitry ensures stability despite mains supply variations in the process environment
  • Timesaving features- Fast one-key-one-function access to the automatic switch test and auto stepping
  • Documentation made easy-optional RS-232 communications are available. Supplied with AMECAL-TEMPERATURE calibration software

Each Unit Includes

  • CTC dry-block calibrator (user specified)
  • Mains power cable (user specified)
  • Traceable certificate - temperature performance
  • Insert (user specified)
  • Tool for insertion tubes
  • User manual
  • Reference manual (English)
  • Test cables (1 x red, 1 x black)
  • RS232 cable (9-pin)JOFRACAL calibration software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number CTC320B115B187GX
Product Name Compact Temperature Calibrator 33 to 320C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details