Fluke Auto. Pressure Calibrator, 300 PSI, 20 BAR, with Fluke Connect 4856882

Description
Product Highlights Automatic pressure generation and regulation to 300 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator with wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap wireless adapter quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses
Datasheet
Description
Product Highlights Automatic pressure generation and regulation to 300 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator with wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap wireless adapter quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto. Pressure Calibrator, 300 PSI, 20 BAR, with Fluke Connect - 729-300G-FC - Transcat, Inc.
Rochester, NY, USA
Auto. Pressure Calibrator, 300 PSI, 20 BAR, with Fluke Connect
729-300G-FC
Auto. Pressure Calibrator, 300 PSI, 20 BAR, with Fluke Connect 729-300G-FC
Product Highlights Automatic pressure generation and regulation to 300 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator with wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap wireless adapter quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses

Product Highlights

  • Automatic pressure generation and regulation to 300 psi
  • Easily document the process using onboard test templates
  • Automatic internal fine-pressure adjustment
  • Measure, source and simulate 4 to 20 mA signals
  • 24V loop power for powering transmitters for tests
  • Bright dual/triple-channel color graphical display
  • HART communication for testing HART smart transmitters
  • Built in leak testing for verifying test setups for leakage
  • Rugged portable design with standard 3-year warranty
  • Fluke Connect® App compatibility
  • Measure temperature with optional 720RTD probe
  • Measure Vdc for testing 1 V dc to 5 V dc output transmitters
  • Compatible with 700 Series and 750 Series pressure modules
  • Upload documented test results to DPCTrack2™ Calibration Management Software
  • Innovative semi-rigid carrying case designed for field work

Each Unit Includes

  • calibrator with wireless communication
  • soft case
  • stackable test leads
  • AC280 hook clips
  • alligator clips
  • test probes
  • magnetic
  • hanger kit
  • carrying strap
  • wireless adapter
  • quick start guide
  • safety sheet
  • power supply
  • rechargeable battery (installed)
  • hose kit with push fit adapters
  • hanging clip
  • USB cable
  • 1/8 in FNPT to 1/4 in FNPT adapter
  • 1/8 in FNPT to F-M20 adapter
  • 1/8 in FNPT to 1/4 in FBSP adapter
  • PTFE tape
  • (2) sintered filters
  • water trap drain
  • valve tuning hoses
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 729-300G-FC
Product Name Auto. Pressure Calibrator, 300 PSI, 20 BAR, with Fluke Connect
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details