Martel Electronics Corporation Pressure Calibrator -200 to 200" WC 19C1990

Description
Product Highlights High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Sleeve Case Batteries NIST Calibration Certificate Insutruction Manual
Description
Product Highlights High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Sleeve Case Batteries NIST Calibration Certificate Insutruction Manual

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator -200 to 200
Rochester, NY, USA
Pressure Calibrator -200 to 200" WC
T-140-200"WC
Pressure Calibrator -200 to 200" WC T-140-200"WC
Product Highlights High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Sleeve Case Batteries NIST Calibration Certificate Insutruction Manual

Product Highlights

  • High accuracy gauge or differential capability
  • Rugged, dust tight, water-resistant case
  • Isolated SS sensors on 300 PSI and 3,000 PSI units
  • Easy to read Super-Twist LCD
  • Intuitive controls make operation easy even for infrequent users
  • Powered by a common 9 Volt alkaline battery
  • Supplied in full rubber boot

Each Unit Includes

  • Protective Sleeve Case
  • Batteries
  • NIST Calibration Certificate
  • Insutruction Manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number T-140-200"WC
Product Name Pressure Calibrator -200 to 200" WC
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details