Additel Corporation Digital Pressure Calibrator 0-1000PSIG,1/4"BSPM,0.02%FS ADT672-02-GP1K-PSI-B

Description
Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.02%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test Hart Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Back lighted display Rechargeable battery or AC adapter NIST traceable calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
Description
Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.02%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test Hart Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Back lighted display Rechargeable battery or AC adapter NIST traceable calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)

Suppliers

Company
Product
Description
Supplier Links
Digital Pressure Calibrator 0-1000PSIG,1/4
Rochester, NY, USA
Digital Pressure Calibrator 0-1000PSIG,1/4"BSPM,0.02%FS
ADT672-02-GP1K-PSI-B
Digital Pressure Calibrator 0-1000PSIG,1/4"BSPM,0.02%FS ADT672-02-GP1K-PSI-B
Product Highlights Pressure measurement uncertainty: ADT 672-02: 0.02%FS, ADT 672-05: 0.05%FS Pressure ranges to 36,000 psi (2500 bar) Measure mA or V with 0.02% RD + 0.003%FS accuracy Power transmitters during test using 24V loop supply Pressure switch test Hart Communication capability Advanced temperature compensation Dual readout Min/Max/Hold to capture changing measurements Data logging Large, easy to read display with 6-digit resolution Back lighted display Rechargeable battery or AC adapter NIST traceable calibration Each Unit Includes 110V/220V External Power Adapter (DC 10V) 2 Pieces 1.5 meter test leads 2 Pieces 0.156 inch test hose (for differential pressure gauge only)

Product Highlights

  • Pressure measurement uncertainty: ADT 672-02: 0.02%FS, ADT 672-05: 0.05%FS
  • Pressure ranges to 36,000 psi (2500 bar)
  • Measure mA or V with 0.02% RD + 0.003%FS accuracy
  • Power transmitters during test using 24V loop supply
  • Pressure switch test
  • Hart Communication capability
  • Advanced temperature compensation
  • Dual readout
  • Min/Max/Hold to capture changing measurements
  • Data logging
  • Large, easy to read display with 6-digit resolution
  • Back lighted display
  • Rechargeable battery or AC adapter
  • NIST traceable calibration

Each Unit Includes

  • 110V/220V External Power Adapter (DC 10V)
  • 2 Pieces 1.5 meter test leads
  • 2 Pieces 0.156 inch test hose (for differential pressure gauge only)
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ADT672-02-GP1K-PSI-B
Product Name Digital Pressure Calibrator 0-1000PSIG,1/4"BSPM,0.02%FS
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Temperature Calibrators - 1238772 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Temperature
Other Properties Thermocouple calibrator
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details