Fluke PRESSURE CALIBRATOR, 100 PSIG FLUKE-717 100G

Description
The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes. These calibrators come in 9 models measuring pressure up to 5000 psi/345 bar and are compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality. Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test
Datasheet
Description
The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes. These calibrators come in 9 models measuring pressure up to 5000 psi/345 bar and are compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality. Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PRESSURE CALIBRATOR, 100 PSIG - 70145822 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRESSURE CALIBRATOR, 100 PSIG
70145822
PRESSURE CALIBRATOR, 100 PSIG 70145822
The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes. These calibrators come in 9 models measuring pressure up to 5000 psi/345 bar and are compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality. Features at a Glance Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model) Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test

The Fluke 717 Pressure Calibrators delivers outstanding performance, durability and reliability. These calibrators are compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 717s are easy to use. They are EMI tolerant, dust and splash resistant, and feature a removable battery door for quick battery changes. These calibrators come in 9 models measuring pressure up to 5000 psi/345 bar and are compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality.
Features at a Glance

  • Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model)
  • Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power
  • Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
  • 1/8 NPT female pressure fitting
  • Compatible with non-corrosive Gases and liquids
  • Select eleven different engineering units
  • Zero, min, max, and hold functions
  • Calibrate P/I instruments with simultaneous pressure and current measurement
  • Pressure switch test function captures set, reset and Deadband values of a pressure switch
  • Error% calculation of mA measurements for quick pass-fail decisions
  • Long lasting battery life
  • Holster features test lead storage
  • Compatible with Toolpack magnetic hanging system
  • New switch test
Supplier's Site
Pressure Calibrator,-12to100PSI - 717-100G - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator,-12to100PSI
717-100G
Pressure Calibrator,-12to100PSI 717-100G
Overview The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 750 Series Documenting Process Calibrators, the Fluke 717 Pressure Calibrator is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. The Fluke 717 Pressure Calibrator is compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality. Product Highlights Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules 1/8 NPT female pressure fitting Compatible with non-corrosive Gases and liquids Select eleven different engineering units Zero, min, max, and hold functions Calibrate P/I instruments with simultaneous pressure and current measurement Pressure switch test function captures set, reset and Deadband values of a pressure switch Error% calculation of mA measurements for quick pass-fail decisions Long lasting battery life Holster features test lead storage Compatible with Toolpack magnetic hanging system New switch test Each Unit Includes Protective Yellow Holster with test lead storage Instructions Sheet (14 languages) Single 9V alkaline battery Test Leads and Alligator Clips

Overview

The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 750 Series Documenting Process Calibrators, the Fluke 717 Pressure Calibrator is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. The Fluke 717 Pressure Calibrator is compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality.

Product Highlights

  • Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power
  • Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
  • 1/8 NPT female pressure fitting
  • Compatible with non-corrosive Gases and liquids
  • Select eleven different engineering units
  • Zero, min, max, and hold functions
  • Calibrate P/I instruments with simultaneous pressure and current measurement
  • Pressure switch test function captures set, reset and Deadband values of a pressure switch
  • Error% calculation of mA measurements for quick pass-fail decisions
  • Long lasting battery life
  • Holster features test lead storage
  • Compatible with Toolpack magnetic hanging system
  • New switch test

Each Unit Includes

  • Protective Yellow Holster with test lead storage
  • Instructions Sheet (14 languages)
  • Single 9V alkaline battery
  • Test Leads and Alligator Clips
Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Transcat, Inc.
Product Category Calibration Instruments Calibration Instruments
Product Number 70145822 717-100G
Product Name PRESSURE CALIBRATOR, 100 PSIG Pressure Calibrator,-12to100PSI
Environmental Properties Pressure / Vacuum Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details