Fluke Calibration Infrared Temperature Calibrator 50C/ 100C/ 150C, Fixed Setpoint 9135-156

Description
Product Highlights Hart Scientific Model # 9135 Three Preset Points: 50°C, 100°C, 150°C Quick Check for Your IR Thermometers Temperature Setpoints: 50°C, 100°C, or 150°C (122°F, 212°F, 302°F) Accuracy: ±1°C (±1.8°F) Stability: ±0.2°C (±0.36°F) Heating Time: 5 minutes from 50°C to 150°C Cooling Time: 30 minutes from 150°C to 50 Blackbody Diameter: 1.5” (38 mm) Blackbody Emissivity: 0.95 Size: 1.8"H x 4.4"W x 7.8"D (48 x 112 x 196 mm) Weight: 1.5 lb (0.7kg) NIST Traceable Certificate: Data Points, 50°C, 100°C, 150°C Each Unit Includes Manufacturer's NIST Traceable Certificate
Datasheet
Description
Product Highlights Hart Scientific Model # 9135 Three Preset Points: 50°C, 100°C, 150°C Quick Check for Your IR Thermometers Temperature Setpoints: 50°C, 100°C, or 150°C (122°F, 212°F, 302°F) Accuracy: ±1°C (±1.8°F) Stability: ±0.2°C (±0.36°F) Heating Time: 5 minutes from 50°C to 150°C Cooling Time: 30 minutes from 150°C to 50 Blackbody Diameter: 1.5” (38 mm) Blackbody Emissivity: 0.95 Size: 1.8"H x 4.4"W x 7.8"D (48 x 112 x 196 mm) Weight: 1.5 lb (0.7kg) NIST Traceable Certificate: Data Points, 50°C, 100°C, 150°C Each Unit Includes Manufacturer's NIST Traceable Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Temperature Calibrator 50C/ 100C/ 150C, Fixed Setpoint - 9135 - Transcat, Inc.
Rochester, NY, USA
Infrared Temperature Calibrator 50C/ 100C/ 150C, Fixed Setpoint
9135
Infrared Temperature Calibrator 50C/ 100C/ 150C, Fixed Setpoint 9135
Product Highlights Hart Scientific Model # 9135 Three Preset Points: 50°C, 100°C, 150°C Quick Check for Your IR Thermometers Temperature Setpoints: 50°C, 100°C, or 150°C (122°F, 212°F, 302°F) Accuracy: ±1°C (±1.8°F) Stability: ±0.2°C (±0.36°F) Heating Time: 5 minutes from 50°C to 150°C Cooling Time: 30 minutes from 150°C to 50 Blackbody Diameter: 1.5” (38 mm) Blackbody Emissivity: 0.95 Size: 1.8"H x 4.4"W x 7.8"D (48 x 112 x 196 mm) Weight: 1.5 lb (0.7kg) NIST Traceable Certificate: Data Points, 50°C, 100°C, 150°C Each Unit Includes Manufacturer's NIST Traceable Certificate

Product Highlights

  • Hart Scientific Model # 9135
  • Three Preset Points: 50°C, 100°C, 150°C
  • Quick Check for Your IR Thermometers
  • Temperature Setpoints: 50°C, 100°C, or 150°C (122°F, 212°F, 302°F)
  • Accuracy: ±1°C (±1.8°F)
  • Stability: ±0.2°C (±0.36°F)
  • Heating Time: 5 minutes from 50°C to 150°C
  • Cooling Time: 30 minutes from 150°C to 50
  • Blackbody Diameter: 1.5” (38 mm)
  • Blackbody Emissivity: 0.95
  • Size: 1.8"H x 4.4"W x 7.8"D (48 x 112 x 196 mm)
  • Weight: 1.5 lb (0.7kg)
  • NIST Traceable Certificate: Data Points, 50°C, 100°C, 150°C

Each Unit Includes

  • Manufacturer's NIST Traceable Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 9135
Product Name Infrared Temperature Calibrator 50C/ 100C/ 150C, Fixed Setpoint
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details