Fluke 300PSIG Intrinsically Safe Pressure Calibrator 3023328

Description
Product Highlights ATEX II 1G EEx ia IIC T4 Compliant Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve 30, 100, and 300 psi ranges (2, 7, and 20 bar) Pressure measurement to 0.05% of full span, using an internal pressure sensor Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules Wide range of selectable measurement units for pressure Current measurement with 0.02% accuracy and 0.001 mA resolution Pressure switch test function Min-Max Hold functions Compact size and weight Simple, push-button user interface Rugged and reliable, ideal for field use Each Unit Includes Protective red holster TL75 test leads AC72 test clips CD users manuals (English, French, German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese) Fluke 718Ex CCD control drawing
Datasheet
Description
Product Highlights ATEX II 1G EEx ia IIC T4 Compliant Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve 30, 100, and 300 psi ranges (2, 7, and 20 bar) Pressure measurement to 0.05% of full span, using an internal pressure sensor Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules Wide range of selectable measurement units for pressure Current measurement with 0.02% accuracy and 0.001 mA resolution Pressure switch test function Min-Max Hold functions Compact size and weight Simple, push-button user interface Rugged and reliable, ideal for field use Each Unit Includes Protective red holster TL75 test leads AC72 test clips CD users manuals (English, French, German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese) Fluke 718Ex CCD control drawing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300PSIG Intrinsically Safe Pressure Calibrator - 718EX-300G - Transcat, Inc.
Rochester, NY, USA
300PSIG Intrinsically Safe Pressure Calibrator
718EX-300G
300PSIG Intrinsically Safe Pressure Calibrator 718EX-300G
Product Highlights ATEX II 1G EEx ia IIC T4 Compliant Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve 30, 100, and 300 psi ranges (2, 7, and 20 bar) Pressure measurement to 0.05% of full span, using an internal pressure sensor Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules Wide range of selectable measurement units for pressure Current measurement with 0.02% accuracy and 0.001 mA resolution Pressure switch test function Min-Max Hold functions Compact size and weight Simple, push-button user interface Rugged and reliable, ideal for field use Each Unit Includes Protective red holster TL75 test leads AC72 test clips CD users manuals (English, French, German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese) Fluke 718Ex CCD control drawing

Product Highlights

  • ATEX II 1G EEx ia IIC T4 Compliant
  • Built-in pressure / vacuum hand pump, with fine adjust vernier and bleed valve
  • 30, 100, and 300 psi ranges (2, 7, and 20 bar)
  • Pressure measurement to 0.05% of full span, using an internal pressure sensor
  • Pressure measurement to 200 bar using any of eight intrinsically safe Fluke 700PEx Pressure Modules
  • Wide range of selectable measurement units for pressure
  • Current measurement with 0.02% accuracy and 0.001 mA resolution
  • Pressure switch test function
  • Min-Max Hold functions
  • Compact size and weight
  • Simple, push-button user interface
  • Rugged and reliable, ideal for field use

Each Unit Includes

  • Protective red holster
  • TL75 test leads
  • AC72 test clips
  • CD users manuals (English, French, German, Spanish, Italian, Dutch, Norwegian, Danish, Swedish, Finnish, Portuguese, Korean, Chinese, Japanese)
  • Fluke 718Ex CCD control drawing
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 718EX-300G
Product Name 300PSIG Intrinsically Safe Pressure Calibrator
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N912 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Digital Electronic Calibrator - Model 3590 - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details