Additel Corporation Loop Calibrator 0.03% RD ADT209

Description
Product Highlights The ADT209 and ADT210 allow for measurement of current, voltage and a switch. You can also simulate or source mA or a process transmitter. With a push of a button, you can switch to zero and span values, auto ramp, and auto step throughout the range. Accuracy to 0.01% of reading Small and rugged handheld design Measure, source, or simulate loop current Measure DC volts Simultaneously mA and % span display Switch functionality Selectable ramp and step functions Easy to read display and user interface HART 250Ω resistor in series with 24V loop
Datasheet
Description
Product Highlights The ADT209 and ADT210 allow for measurement of current, voltage and a switch. You can also simulate or source mA or a process transmitter. With a push of a button, you can switch to zero and span values, auto ramp, and auto step throughout the range. Accuracy to 0.01% of reading Small and rugged handheld design Measure, source, or simulate loop current Measure DC volts Simultaneously mA and % span display Switch functionality Selectable ramp and step functions Easy to read display and user interface HART 250Ω resistor in series with 24V loop
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Calibrator 0.03% RD - ADT209 - Transcat, Inc.
Rochester, NY, USA
Loop Calibrator 0.03% RD
ADT209
Loop Calibrator 0.03% RD ADT209
Product Highlights The ADT209 and ADT210 allow for measurement of current, voltage and a switch. You can also simulate or source mA or a process transmitter. With a push of a button, you can switch to zero and span values, auto ramp, and auto step throughout the range. Accuracy to 0.01% of reading Small and rugged handheld design Measure, source, or simulate loop current Measure DC volts Simultaneously mA and % span display Switch functionality Selectable ramp and step functions Easy to read display and user interface HART 250Ω resistor in series with 24V loop

Product Highlights

The ADT209 and ADT210 allow for measurement of current, voltage and a switch. You can also simulate or source mA or a process transmitter. With a push of a button, you can switch to zero and span values, auto ramp, and auto step throughout the range.

  • Accuracy to 0.01% of reading
  • Small and rugged handheld design
  • Measure, source, or simulate loop current
  • Measure DC volts
  • Simultaneously mA and % span display
  • Switch functionality
  • Selectable ramp and step functions
  • Easy to read display and user interface
  • HART 250Ω resistor in series with 24V loop
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ADT209
Product Name Loop Calibrator 0.03% RD
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details