Martel Electronics Corporation Precision Pressure Calibrator 5PSI Compound - 15PSI Compound 4947075

Description
With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 5PSI Compound - 15PSI Compound Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries
Datasheet
Description
With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 5PSI Compound - 15PSI Compound Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Pressure Calibrator 5PSI Compound - 15PSI Compound - 321A-5CV-15CV - Transcat, Inc.
Rochester, NY, USA
Precision Pressure Calibrator 5PSI Compound - 15PSI Compound
321A-5CV-15CV
Precision Pressure Calibrator 5PSI Compound - 15PSI Compound 321A-5CV-15CV
With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 5PSI Compound - 15PSI Compound Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries

With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability.

  • 5PSI Compound - 15PSI Compound
  • Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy
  • Temperature-compensation ensures accuracy in the field applications
  • External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability
  • Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F)
  • Measure 4-20 mA input
  • Internal 24 V Loop Power Supply can power a transmitter under test
  • Measure up to 30 V DC
  • Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs)
  • Ideal for gas flow calibration (custody transfer) applications
  • Pressure displayed in the user’s choice of 17 engineering units plus custom
  • Switch test on Pressure 1, Pressure 2, or external pressure module
  • Operating mode layers support simple measurements to complex applications
  • Up to five frequently used setups can be stored; last setup automatically recalled on power-up
  • % Error and damping functions
  • Small, rugged compact design operates on four (4) standard AA batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 321A-5CV-15CV
Product Name Precision Pressure Calibrator 5PSI Compound - 15PSI Compound
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CM292F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details