Fluke Pressure Calibrator,-12PSIG to 30PSIG 665075

Description
Overview The complete solution to pressure calibration The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Product Highlights Has Internal 30 PSIG Sensor & Accepts 700 Series Pressure Modules Generates Pressure/Vacuum via Built-in Hand Pump with Vernier & Bleed Valve Selectable Engineering Units Measures mA, Features 24V Loop Power Supply Min/Max/Hold, Zero & Damp Functions Each Unit Includes Protective Yellow Holster TL75 Test Leads & AC720 Test Clips User Manual
Datasheet
Description
Overview The complete solution to pressure calibration The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Product Highlights Has Internal 30 PSIG Sensor & Accepts 700 Series Pressure Modules Generates Pressure/Vacuum via Built-in Hand Pump with Vernier & Bleed Valve Selectable Engineering Units Measures mA, Features 24V Loop Power Supply Min/Max/Hold, Zero & Damp Functions Each Unit Includes Protective Yellow Holster TL75 Test Leads & AC720 Test Clips User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator,-12PSIG to 30PSIG - 718-30G - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator,-12PSIG to 30PSIG
718-30G
Pressure Calibrator,-12PSIG to 30PSIG 718-30G
Overview The complete solution to pressure calibration The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Product Highlights Has Internal 30 PSIG Sensor & Accepts 700 Series Pressure Modules Generates Pressure/Vacuum via Built-in Hand Pump with Vernier & Bleed Valve Selectable Engineering Units Measures mA, Features 24V Loop Power Supply Min/Max/Hold, Zero & Damp Functions Each Unit Includes Protective Yellow Holster TL75 Test Leads & AC720 Test Clips User Manual

Overview

The complete solution to pressure calibration

The Fluke 718 Pressure Calibrator provides a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.

Product Highlights

  • Has Internal 30 PSIG Sensor & Accepts 700 Series Pressure Modules
  • Generates Pressure/Vacuum via Built-in Hand Pump with Vernier & Bleed Valve
  • Selectable Engineering Units
  • Measures mA, Features 24V Loop Power Supply
  • Min/Max/Hold, Zero & Damp Functions

Each Unit Includes

  • Protective Yellow Holster
  • TL75 Test Leads & AC720 Test Clips
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 718-30G
Product Name Pressure Calibrator,-12PSIG to 30PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - V Band - WR-15 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 to 7.50E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details