Martel Electronics Corporation Pressure Calibrator Kit 30 PSI 1919797

Description
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes LTP-100A Class A RTD Probe BPPA-100 Pressure Module Adapter NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case
Datasheet
Description
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes LTP-100A Class A RTD Probe BPPA-100 Pressure Module Adapter NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator Kit 30 PSI - 1919797 - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator Kit 30 PSI
1919797
Pressure Calibrator Kit 30 PSI 1919797
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes LTP-100A Class A RTD Probe BPPA-100 Pressure Module Adapter NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case

Product Highlights

  • Integrated Electrically Operated Hand Pump Generates -12 to 30 PSI / -1 to 2 bar (electric pump) 30 PSI
  • Accuracy to 0.025% Fg
  • Operates on 8 Standard Alkaline AA Batteries
  • Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F)
  • 24 Volt Loop Power to Operate Device under Test
  • Large LCD with Backlight
  • External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules
  • Store and Recall up to 5 User Defined Setups
  • Pressure Displayed in the User's Choice of 19 Engineering Units
  • Switch Test is Automatic Using Internal Sensor or External Pressure Module
  • Ideal for Gas Flow Calibration (Custody Transfer) Applications

Each Unit Includes

  • LTP-100A Class A RTD Probe
  • BPPA-100 Pressure Module Adapter
  • NIST Traceable Calibration Certificate
  • Batteries Installed
  • Test Leads
  • Test Hose Fittings
  • User Guide
  • Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 1919797
Product Name Pressure Calibrator Kit 30 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details