Transcat, Inc. Portable Pressure Calibrator Intrinsically Safe 1 PSIG DPI615SPC-1G

Description
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard
Datasheet
Description
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Pressure Calibrator Intrinsically Safe 1 PSIG - DPI615SPC-1G - Transcat, Inc.
Rochester, NY, USA
Portable Pressure Calibrator Intrinsically Safe 1 PSIG
DPI615SPC-1G
Portable Pressure Calibrator Intrinsically Safe 1 PSIG DPI615SPC-1G
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard

Product Highlights

  • 52 Ranges from 2.5 mbar to 700 bar
  • Accuracy from 0.025% F.S.
  • Integral combined pressure/vacuum pump
  • 4 to 20 mA loop test facility
  • RS 232 interface and fully documenting version
  • Up to 11 sensors per instrument

Each Unit Includes

  • Carrying case
  • Test leads
  • User guide
  • Calibration certificate with data
  • Rechargeable battery pack and charger/power supply as standard
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI615SPC-1G
Product Name Portable Pressure Calibrator Intrinsically Safe 1 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Automated Tuner - NT-8G-65G-1C-C - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 6.50E10 Hz
Electrical Properties Resistance/ Impedance
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details