Transcat, Inc. Pneumatic pFlex Pressure Calibrator, -14.5 - 300 PSIG DPI612-PFP-20G

Description
Product Highlights Pressure Range: -14.5 to 300 gauge Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Each Unit Includes PM 620 pressure module, VAC to 300 psig Rechargeable battery Hose Carry case Dirt and moisture trap Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate
Datasheet
Description
Product Highlights Pressure Range: -14.5 to 300 gauge Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Each Unit Includes PM 620 pressure module, VAC to 300 psig Rechargeable battery Hose Carry case Dirt and moisture trap Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic pFlex Pressure Calibrator, -14.5 - 300 PSIG - DPI612-PFP-20G - Transcat, Inc.
Rochester, NY, USA
Pneumatic pFlex Pressure Calibrator, -14.5 - 300 PSIG
DPI612-PFP-20G
Pneumatic pFlex Pressure Calibrator, -14.5 - 300 PSIG DPI612-PFP-20G
Product Highlights Pressure Range: -14.5 to 300 gauge Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Each Unit Includes PM 620 pressure module, VAC to 300 psig Rechargeable battery Hose Carry case Dirt and moisture trap Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate

Product Highlights

  • Pressure Range: -14.5 to 300 gauge
  • Maximum working pressure: 100 bar / 1500 psi pneumatic
  • Maximum vacuum: -95% of atmospheric pressure
  • Pressure media: Non-corrosive gases
  • Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided
  • Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module

Each Unit Includes

  • PM 620 pressure module, VAC to 300 psig
  • Rechargeable battery
  • Hose
  • Carry case
  • Dirt and moisture trap
  • Pressure relief valve
  • includes battery charger ( IO620-PSU)
  • carrying strap (IO612-STRAP)
  • test leads (IO61X-LEADS)
  • user guide
  • calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI612-PFP-20G
Product Name Pneumatic pFlex Pressure Calibrator, -14.5 - 300 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CM292F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details