Fluke Calibration Pressure Calibrator, 300 PSI NPT, PM200-G2M/BG200K, 2 MPA 4917891

Description
Product Highlights The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs and budgets, and expanded to cover a broad workload. The 2271A is ideal for calibration laboratories starting out in pressure calibration because it offers wide pressure measurement capabilities in a single instrument. Everything you need for calibrating pressure is included; just connect supply pressure. And your investment will stand the test of time: as your workload grows and changes, the 2271A can grow and change too. Just add measurement modules. The 2271A is also a great fit for labs that currently calibrate pressure transmitters and gauges and want to expand their capabilities or make their processes more efficient. This instrument is easy to set up and use, so you don’t have to reserve it for your most experienced technicians. The built in electrical measurement and programmable tasks provide full automation, helping your lab run more efficiently. If you are concerned about contamination from workload coming in from the field, the 2271A is a good choice for you as well. Its optional Contamination Prevention System (CPS) provides an important safeguard against that pervasive hazard. A graphical user interface in your choice of ten languages and an intuitive menu structure, as well as an intuitive hardware design, make the 2271A remarkably easy to learn and to use. 300 PSI (2 MPA) NPT PM200-G2M/BG200K Calibrate a wide range of gauges and sensors with a single instrument Wide measurement range from -100 kPa to 20 MPa (-15 to 3000 psi) Removable pressure measurement modules make it easy to change or add measurement ranges Integrated electrical measurement module with HART communication provides a complete solution for calibrating pressure transmitters Built-in dual test ports enable you to connect multiple devices under test (DUTs) 0.02 % FS pressure measurement uncertainty Localized graphical user interface in choice of ten languages
Description
Product Highlights The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs and budgets, and expanded to cover a broad workload. The 2271A is ideal for calibration laboratories starting out in pressure calibration because it offers wide pressure measurement capabilities in a single instrument. Everything you need for calibrating pressure is included; just connect supply pressure. And your investment will stand the test of time: as your workload grows and changes, the 2271A can grow and change too. Just add measurement modules. The 2271A is also a great fit for labs that currently calibrate pressure transmitters and gauges and want to expand their capabilities or make their processes more efficient. This instrument is easy to set up and use, so you don’t have to reserve it for your most experienced technicians. The built in electrical measurement and programmable tasks provide full automation, helping your lab run more efficiently. If you are concerned about contamination from workload coming in from the field, the 2271A is a good choice for you as well. Its optional Contamination Prevention System (CPS) provides an important safeguard against that pervasive hazard. A graphical user interface in your choice of ten languages and an intuitive menu structure, as well as an intuitive hardware design, make the 2271A remarkably easy to learn and to use. 300 PSI (2 MPA) NPT PM200-G2M/BG200K Calibrate a wide range of gauges and sensors with a single instrument Wide measurement range from -100 kPa to 20 MPa (-15 to 3000 psi) Removable pressure measurement modules make it easy to change or add measurement ranges Integrated electrical measurement module with HART communication provides a complete solution for calibrating pressure transmitters Built-in dual test ports enable you to connect multiple devices under test (DUTs) 0.02 % FS pressure measurement uncertainty Localized graphical user interface in choice of ten languages

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, 300 PSI NPT, PM200-G2M/BG200K, 2 MPA - 2271A-N-G2M-BG200K - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, 300 PSI NPT, PM200-G2M/BG200K, 2 MPA
2271A-N-G2M-BG200K
Pressure Calibrator, 300 PSI NPT, PM200-G2M/BG200K, 2 MPA 2271A-N-G2M-BG200K
Product Highlights The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs and budgets, and expanded to cover a broad workload. The 2271A is ideal for calibration laboratories starting out in pressure calibration because it offers wide pressure measurement capabilities in a single instrument. Everything you need for calibrating pressure is included; just connect supply pressure. And your investment will stand the test of time: as your workload grows and changes, the 2271A can grow and change too. Just add measurement modules. The 2271A is also a great fit for labs that currently calibrate pressure transmitters and gauges and want to expand their capabilities or make their processes more efficient. This instrument is easy to set up and use, so you don’t have to reserve it for your most experienced technicians. The built in electrical measurement and programmable tasks provide full automation, helping your lab run more efficiently. If you are concerned about contamination from workload coming in from the field, the 2271A is a good choice for you as well. Its optional Contamination Prevention System (CPS) provides an important safeguard against that pervasive hazard. A graphical user interface in your choice of ten languages and an intuitive menu structure, as well as an intuitive hardware design, make the 2271A remarkably easy to learn and to use. 300 PSI (2 MPA) NPT PM200-G2M/BG200K Calibrate a wide range of gauges and sensors with a single instrument Wide measurement range from -100 kPa to 20 MPa (-15 to 3000 psi) Removable pressure measurement modules make it easy to change or add measurement ranges Integrated electrical measurement module with HART communication provides a complete solution for calibrating pressure transmitters Built-in dual test ports enable you to connect multiple devices under test (DUTs) 0.02 % FS pressure measurement uncertainty Localized graphical user interface in choice of ten languages

Product Highlights

The Fluke Calibration 2271A Industrial Pressure Calibrator provides a complete, automated pressure testing solution for calibrating a wide variety of pressure gauges and sensors. Thanks to its modular design, it can be configured to meet different needs and budgets, and expanded to cover a broad workload.

The 2271A is ideal for calibration laboratories starting out in pressure calibration because it offers wide pressure measurement capabilities in a single instrument. Everything you need for calibrating pressure is included; just connect supply pressure. And your investment will stand the test of time: as your workload grows and changes, the 2271A can grow and change too. Just add measurement modules.

The 2271A is also a great fit for labs that currently calibrate pressure transmitters and gauges and want to expand their capabilities or make their processes more efficient. This instrument is easy to set up and use, so you don’t have to reserve it for your most experienced technicians. The built in electrical measurement and programmable tasks provide full automation, helping your lab run more efficiently.

If you are concerned about contamination from workload coming in from the field, the 2271A is a good choice for you as well. Its optional Contamination Prevention System (CPS) provides an important safeguard against that pervasive hazard.

A graphical user interface in your choice of ten languages and an intuitive menu structure, as well as an intuitive hardware design, make the 2271A remarkably easy to learn and to use.

  • 300 PSI (2 MPA)
  • NPT
  • PM200-G2M/BG200K
  • Calibrate a wide range of gauges and sensors with a single instrument
  • Wide measurement range from -100 kPa to 20 MPa (-15 to 3000 psi)
  • Removable pressure measurement modules make it easy to change or add measurement ranges
  • Integrated electrical measurement module with HART communication provides a complete solution for calibrating pressure transmitters
  • Built-in dual test ports enable you to connect multiple devices under test (DUTs)
  • 0.02 % FS pressure measurement uncertainty
  • Localized graphical user interface in choice of ten languages
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 2271A-N-G2M-BG200K
Product Name Pressure Calibrator, 300 PSI NPT, PM200-G2M/BG200K, 2 MPA
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details