AMETEK Sensors, Test & Calibration Easy Temperature Calibrator 28 to 400C ETC400A115B12CE

Description
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable
Datasheet
Description
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Temperature Calibrator 28 to 400C - ETC400A115B12CE - Transcat, Inc.
Rochester, NY, USA
Easy Temperature Calibrator 28 to 400C
ETC400A115B12CE
Easy Temperature Calibrator 28 to 400C ETC400A115B12CE
Product Highlights Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes JOFRA ETC dry-block calibrator Traceable calibration certificate - temperature performance JOFRACAL calibration software User and reference manual Mains power cable Shoulder strap RS232 cable

Product Highlights

  • Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes.
  • Completes a 2-point test in less than 10 minutes.
  • Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment.
  • Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery.
  • One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function.

Each Unit Includes

  • JOFRA ETC dry-block calibrator
  • Traceable calibration certificate - temperature performance
  • JOFRACAL calibration software
  • User and reference manual
  • Mains power cable
  • Shoulder strap
  • RS232 cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ETC400A115B12CE
Product Name Easy Temperature Calibrator 28 to 400C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details