Martel Electronics Corporation Pressure Calibrator Kit, 5 PSI 1919415

Description
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate Pneumatic Pump Connection Hose and Fittings
Description
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate Pneumatic Pump Connection Hose and Fittings

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator Kit, 5 PSI - 1919415 - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator Kit, 5 PSI
1919415
Pressure Calibrator Kit, 5 PSI 1919415
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate Pneumatic Pump Connection Hose and Fittings

Product Highlights

  • One Isolated Pressure Sensor
  • External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges)
  • Internal 24 V DC Loop Power Supply
  • Measure 24 mA or 30 VDC
  • Large, Backlit, Configurable Display for 1, 2 or 3 Variables
  • Switch Test on Pressure (internal or external)
  • Five (5) Frequently Used Setups and be Stored and Recalled
  • % Error and Damping Functions

Each Unit Includes

  • Carrying Case
  • Test Leads
  • Instruction Manual
  • 1 Set of AA Alkaline Batteries
  • Calibration Certificate
  • Pneumatic Pump
  • Connection Hose and Fittings
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 1919415
Product Name Pressure Calibrator Kit, 5 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details