E INSTRUMENTS INTERNATIONAL, LLC
HD-DB35-1 -- DUAL PRESSURE CALIBRATOR
E Instruments International, LLC
Dual Pressure Calibrator
HD-DB35-1
Description
Product Highlights
Pneumatic Range: Vacuum to 300 PSI
Hydraulic Range: 0 to 6,000 PSI
Overall Accuracy: ±0.05% F.S. +1 digit
Built-in Pressure Pumps: Pneumatic Pump, Hydraulic Pump
DC Current : Active Loop: 50mA
Passive Loop: 25mA
Description
Product Highlights
Pneumatic Range: Vacuum to 300 PSI
Hydraulic Range: 0 to 6,000 PSI
Overall Accuracy: ±0.05% F.S. +1 digit
Built-in Pressure Pumps: Pneumatic Pump, Hydraulic Pump
DC Current : Active Loop: 50mA
Passive Loop: 25mA
Datasheet
Suppliers
Product Highlights
Pneumatic Range: Vacuum to 300 PSI
Hydraulic Range: 0 to 6,000 PSI
Overall Accuracy: ±0.05% F.S. +1 digit
Built-in Pressure Pumps: Pneumatic Pump, Hydraulic Pump
DC Current : Active Loop: 50mA
Passive Loop: 25mA
Product Highlights
- Pneumatic Range: Vacuum to 300 PSI
- Hydraulic Range: 0 to 6,000 PSI
- Overall Accuracy: ±0.05% F.S. +1 digit
- Built-in Pressure Pumps: Pneumatic Pump, Hydraulic Pump
- DC Current : Active Loop: 50mA
- Passive Loop: 25mA
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Calibration Instruments |
|
Product Number
|
HD-DB35-1 |
|
Product Name
|
Dual Pressure Calibrator |
|
Environmental Properties
|
Pressure / Vacuum
|
Unlock Full Specs
to access all available technical data
Similar Products
Calibrator Style
Battery Powered
Other Properties
Multi Function Calibrators
View Details
Calibrator Style
Portable
Calibration Signal
Signal / Waveform Generator Output
Frequency Range
100 to 6.00E7 Hz
View Details
Calibrator Style
Fixed
Environmental Properties
Thermocouple
Digital Interface
Serial Interface
View Details