Fluke Thermocouple Calibrator 4387869

Description
Overview For the temperature calibration professional that wants a highly accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool. Product Highlights The 714B can measure and simulate (17) different thermocouple types and millivolts Measure 4 to 20 mA signals while simultaneously sourcing a temperature signal Hanging tool designed in and included with every unit Configurable 0% and 100% source settings for quick 25% linearity checks Linear ramp and 25% step auto ramp based on 0% and 100% settings Dual inputs and backlit display for easy interpretation of measurements Power down settings remembered at power up for easy restart of tests 1-year and 2-year specifications and traceable certificate of calibration Each Unit Includes Magnetic Hanging Tool Batteries Manual Traceable Calibration Certificate Test Leads
Datasheet
Description
Overview For the temperature calibration professional that wants a highly accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool. Product Highlights The 714B can measure and simulate (17) different thermocouple types and millivolts Measure 4 to 20 mA signals while simultaneously sourcing a temperature signal Hanging tool designed in and included with every unit Configurable 0% and 100% source settings for quick 25% linearity checks Linear ramp and 25% step auto ramp based on 0% and 100% settings Dual inputs and backlit display for easy interpretation of measurements Power down settings remembered at power up for easy restart of tests 1-year and 2-year specifications and traceable certificate of calibration Each Unit Includes Magnetic Hanging Tool Batteries Manual Traceable Calibration Certificate Test Leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Calibrator - 714B - Transcat, Inc.
Rochester, NY, USA
Thermocouple Calibrator
714B
Thermocouple Calibrator 714B
Overview For the temperature calibration professional that wants a highly accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool. Product Highlights The 714B can measure and simulate (17) different thermocouple types and millivolts Measure 4 to 20 mA signals while simultaneously sourcing a temperature signal Hanging tool designed in and included with every unit Configurable 0% and 100% source settings for quick 25% linearity checks Linear ramp and 25% step auto ramp based on 0% and 100% settings Dual inputs and backlit display for easy interpretation of measurements Power down settings remembered at power up for easy restart of tests 1-year and 2-year specifications and traceable certificate of calibration Each Unit Includes Magnetic Hanging Tool Batteries Manual Traceable Calibration Certificate Test Leads

Overview

For the temperature calibration professional that wants a highly accurate, easy-to-use, single function thermocouple temperature calibrator the Fluke 714B is the ideal test tool.

Product Highlights

  • The 714B can measure and simulate (17) different thermocouple types and millivolts
  • Measure 4 to 20 mA signals while simultaneously sourcing a temperature signal
  • Hanging tool designed in and included with every unit
  • Configurable 0% and 100% source settings for quick 25% linearity checks
  • Linear ramp and 25% step auto ramp based on 0% and 100% settings
  • Dual inputs and backlit display for easy interpretation of measurements
  • Power down settings remembered at power up for easy restart of tests
  • 1-year and 2-year specifications and traceable certificate of calibration

Each Unit Includes

  • Magnetic Hanging Tool
  • Batteries
  • Manual
  • Traceable Calibration Certificate
  • Test Leads
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 714B
Product Name Thermocouple Calibrator
Environmental Properties Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details