Fluke Dual Sensor Pressure Calibrator 36PSIG/3000PSIG 4353458

Description
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/3000PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test Measure up to 30 V dc, check 24 V loop power supplies Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Each Unit Includes Soft case Four (4) AA batteries Manual Traceable calibration certificate Test leads
Datasheet
Description
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/3000PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test Measure up to 30 V dc, check 24 V loop power supplies Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Each Unit Includes Soft case Four (4) AA batteries Manual Traceable calibration certificate Test leads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Sensor Pressure Calibrator 36PSIG/3000PSIG - 721-3630 - Transcat, Inc.
Rochester, NY, USA
Dual Sensor Pressure Calibrator 36PSIG/3000PSIG
721-3630
Dual Sensor Pressure Calibrator 36PSIG/3000PSIG 721-3630
Product Highlights Dual Sensor Pressure Calibrator 36PSIG/3000PSIG Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test Measure up to 30 V dc, check 24 V loop power supplies Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Each Unit Includes Soft case Four (4) AA batteries Manual Traceable calibration certificate Test leads

Product Highlights

  • Dual Sensor Pressure Calibrator 36PSIG/3000PSIG
  • Ideal for gas flow calibration (custody transfer) applications
  • Two isolated, stainless steel, pressure sensors with 0.025 % accuracy
  • Pt100 RTD input for temperature measurement, (probe optional)
  • Measures 4 to 20 mA signals
  • Internal 24 V loop power supply can power a transmitter under test
  • Measure up to 30 V dc, check 24 V loop power supplies
  • Extend pressure measurement range with connection to external 700 series pressure modules (29 ranges)
  • Large backlit graphic display can display up to three inputs simultaneously
  • Store five instrument setups for recall and use

Each Unit Includes

  • Soft case
  • Four (4) AA batteries
  • Manual
  • Traceable calibration certificate
  • Test leads
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 721-3630
Product Name Dual Sensor Pressure Calibrator 36PSIG/3000PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - CM24F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details