Fluke Dual Sensor Pressure Calibrator intrins. safe 36 psi, 100 PSIG 4353276

Description
Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure displayed in the user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power supplies (721 models only) Extend pressure measurement range with connection to one of 50 external 750 series pressure modules from 0 to 1 inH20 to 10,000 psi (2.5 mBar to 690 bar) (721 models only) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Sensor 1 range: -14 psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: -12 to +100 psi, -0.83 bar to 6.9 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: .01 psi, 0.0001 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.025 % of full scale
Datasheet
Description
Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure displayed in the user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power supplies (721 models only) Extend pressure measurement range with connection to one of 50 external 750 series pressure modules from 0 to 1 inH20 to 10,000 psi (2.5 mBar to 690 bar) (721 models only) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Sensor 1 range: -14 psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: -12 to +100 psi, -0.83 bar to 6.9 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: .01 psi, 0.0001 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.025 % of full scale
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Sensor Pressure Calibrator intrins. safe 36 psi, 100 PSIG - 721EX-3601 - Transcat, Inc.
Rochester, NY, USA
Dual Sensor Pressure Calibrator intrins. safe 36 psi, 100 PSIG
721EX-3601
Dual Sensor Pressure Calibrator intrins. safe 36 psi, 100 PSIG 721EX-3601
Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure displayed in the user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power supplies (721 models only) Extend pressure measurement range with connection to one of 50 external 750 series pressure modules from 0 to 1 inH20 to 10,000 psi (2.5 mBar to 690 bar) (721 models only) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Sensor 1 range: -14 psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: -12 to +100 psi, -0.83 bar to 6.9 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: .01 psi, 0.0001 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.025 % of full scale

Product Highlights

  • Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1)
  • Ideal for gas flow calibration (custody transfer) applications
  • Two isolated, stainless steel, pressure sensors with 0.025 % accuracy
  • Switch test on both pressure inputs
  • Pressure displayed in the user's choice of 19 engineering units
  • Pt100 RTD input for temperature measurement, (probe optional)
  • Measures 4 to 20 mA signals
  • Internal 24 V loop power supply can power a transmitter under test (721 models only)
  • Measure up to 30 V dc, check 24 V loop power supplies (721 models only)
  • Extend pressure measurement range with connection to one of 50 external 750 series pressure modules from 0 to 1 inH20 to 10,000 psi (2.5 mBar to 690 bar) (721 models only)
  • Large backlit graphic display can display up to three inputs simultaneously
  • Store five instrument setups for recall and use
  • Sensor 1 range: -14 psi to +36 psi, -0.97 bar to 2.48 bar
  • Sensor 2 range: -12 to +100 psi, -0.83 bar to 6.9 bar
  • Sensor 1 resolution: 0.001 psi, 0.0001 bar
  • Sensor 2 resolution: .01 psi, 0.0001 bar
  • Sensor 1 accuracy: 0.025 % of full scale
  • Sensor 2 accuracy: 0.025 % of full scale
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 721EX-3601
Product Name Dual Sensor Pressure Calibrator intrins. safe 36 psi, 100 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
VNA Calibration Kit - N611 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Pressure Calibrators - 576859 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details