Martel Electronics Corporation 311A Pressure Calibrator 3000PSI 1919299-3000

Description
Product Highlights Single Isoltated, SS, pressure sensor PT100 RTD Input, Accurate to 0.1 C Measure 4-20 mA input, internal 24V PS External Pressure module Connection excepts BETA Port-P Pressure Modules Switch Test Each Unit Includes Carrying Case Test Leads Instruction Manual 1 set of AA alkaline Batteries Calibration Certificate
Datasheet
Description
Product Highlights Single Isoltated, SS, pressure sensor PT100 RTD Input, Accurate to 0.1 C Measure 4-20 mA input, internal 24V PS External Pressure module Connection excepts BETA Port-P Pressure Modules Switch Test Each Unit Includes Carrying Case Test Leads Instruction Manual 1 set of AA alkaline Batteries Calibration Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
311A Pressure Calibrator 3000PSI - 25395CL - Transcat, Inc.
Rochester, NY, USA
311A Pressure Calibrator 3000PSI
25395CL
311A Pressure Calibrator 3000PSI 25395CL
Product Highlights Single Isoltated, SS, pressure sensor PT100 RTD Input, Accurate to 0.1 C Measure 4-20 mA input, internal 24V PS External Pressure module Connection excepts BETA Port-P Pressure Modules Switch Test Each Unit Includes Carrying Case Test Leads Instruction Manual 1 set of AA alkaline Batteries Calibration Certificate

Product Highlights

  • Single Isoltated, SS, pressure sensor
  • PT100 RTD Input, Accurate to 0.1 C
  • Measure 4-20 mA input, internal 24V PS
  • External Pressure module Connection excepts BETA Port-P Pressure Modules
  • Switch Test

Each Unit Includes

  • Carrying Case
  • Test Leads
  • Instruction Manual
  • 1 set of AA alkaline Batteries
  • Calibration Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 25395CL
Product Name 311A Pressure Calibrator 3000PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - V Band - WR-15 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 to 7.50E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Torsion Calibrator Accessory - Model 3590-TORSION - Epsilon Technology Corp.
Specs
Physical Properties Displacement/ Position
User Interface Digital Front Panel
View Details