Fluke Electric Pressure Calibrator, 300PSIG 4353234

Description
Product Highlights Unique integrated electric pump for one handed pressure calibration Test pressure switches easily with easy-to-use switch test function Precision pressure adjust vernier for easy and accurate pressure calibration Ideal accuracy and performance (0.025 %) for reference class transmitter calibration 30 PSI, 150 PSI and the new 300 PSI pressure ranges Programmable pressure calibrator pump limit: – eliminates over-pressurization – allows the user to program target pressures for pumping Extended pressure measurement range with any of 29 700Pxx Pressure Modules Pump cleanout ports reduce pump failures from moisture and fluid damage Fluid trap included with the unit to mitigate chance of fluid damage in at-risk applications Precision temperature measurement with optional RTD probe Each Unit Includes Protective Yellow Holster Instructions Sheet (15 languages) Test Leads and Alligator Clip Two 9V alkaline batteries Hose Kit NIST - Traceable calibration report and data
Datasheet
Description
Product Highlights Unique integrated electric pump for one handed pressure calibration Test pressure switches easily with easy-to-use switch test function Precision pressure adjust vernier for easy and accurate pressure calibration Ideal accuracy and performance (0.025 %) for reference class transmitter calibration 30 PSI, 150 PSI and the new 300 PSI pressure ranges Programmable pressure calibrator pump limit: – eliminates over-pressurization – allows the user to program target pressures for pumping Extended pressure measurement range with any of 29 700Pxx Pressure Modules Pump cleanout ports reduce pump failures from moisture and fluid damage Fluid trap included with the unit to mitigate chance of fluid damage in at-risk applications Precision temperature measurement with optional RTD probe Each Unit Includes Protective Yellow Holster Instructions Sheet (15 languages) Test Leads and Alligator Clip Two 9V alkaline batteries Hose Kit NIST - Traceable calibration report and data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Pressure Calibrator, 300PSIG - 719PRO 300G - Transcat, Inc.
Rochester, NY, USA
Electric Pressure Calibrator, 300PSIG
719PRO 300G
Electric Pressure Calibrator, 300PSIG 719PRO 300G
Product Highlights Unique integrated electric pump for one handed pressure calibration Test pressure switches easily with easy-to-use switch test function Precision pressure adjust vernier for easy and accurate pressure calibration Ideal accuracy and performance (0.025 %) for reference class transmitter calibration 30 PSI, 150 PSI and the new 300 PSI pressure ranges Programmable pressure calibrator pump limit: – eliminates over-pressurization – allows the user to program target pressures for pumping Extended pressure measurement range with any of 29 700Pxx Pressure Modules Pump cleanout ports reduce pump failures from moisture and fluid damage Fluid trap included with the unit to mitigate chance of fluid damage in at-risk applications Precision temperature measurement with optional RTD probe Each Unit Includes Protective Yellow Holster Instructions Sheet (15 languages) Test Leads and Alligator Clip Two 9V alkaline batteries Hose Kit NIST - Traceable calibration report and data

Product Highlights

  • Unique integrated electric pump for one handed pressure calibration
  • Test pressure switches easily with easy-to-use switch test function
  • Precision pressure adjust vernier for easy and accurate pressure calibration
  • Ideal accuracy and performance (0.025 %) for reference class transmitter calibration
  • 30 PSI, 150 PSI and the new 300 PSI pressure ranges
  • Programmable pressure calibrator pump limit:
  • – eliminates over-pressurization
  • – allows the user to program target pressures for pumping
  • Extended pressure measurement range with any of 29 700Pxx Pressure Modules
  • Pump cleanout ports reduce pump failures from moisture and fluid damage
  • Fluid trap included with the unit to mitigate chance of fluid damage in at-risk applications
  • Precision temperature measurement with optional RTD probe

Each Unit Includes

  • Protective Yellow Holster
  • Instructions Sheet (15 languages)
  • Test Leads and Alligator Clip
  • Two 9V alkaline batteries
  • Hose Kit
  • NIST - Traceable calibration report and data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 719PRO 300G
Product Name Electric Pressure Calibrator, 300PSIG
Environmental Properties Pressure / Vacuum; RTD, Thermistor
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - CM24F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 5.00E10 Hz
View Details
Multi Function Calibrators - 1236035 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details