Martel Electronics Corporation Pressure Calibrator,5 PSI 1919410

Description
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate
Description
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator,5 PSI - 1919410 - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator,5 PSI
1919410
Pressure Calibrator,5 PSI 1919410
Product Highlights One Isolated Pressure Sensor External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges) Internal 24 V DC Loop Power Supply Measure 24 mA or 30 VDC Large, Backlit, Configurable Display for 1, 2 or 3 Variables Switch Test on Pressure (internal or external) Five (5) Frequently Used Setups and be Stored and Recalled % Error and Damping Functions Each Unit Includes Carrying Case Test Leads Instruction Manual 1 Set of AA Alkaline Batteries Calibration Certificate

Product Highlights

  • One Isolated Pressure Sensor
  • External Pressure Module Connection Supports All BetaPort –P Pressure Modules (25 ranges)
  • Internal 24 V DC Loop Power Supply
  • Measure 24 mA or 30 VDC
  • Large, Backlit, Configurable Display for 1, 2 or 3 Variables
  • Switch Test on Pressure (internal or external)
  • Five (5) Frequently Used Setups and be Stored and Recalled
  • % Error and Damping Functions

Each Unit Includes

  • Carrying Case
  • Test Leads
  • Instruction Manual
  • 1 Set of AA Alkaline Batteries
  • Calibration Certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 1919410
Product Name Pressure Calibrator,5 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
VNA Calibration Standard - C340F3 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 2.60E9 to 5.00E10 Hz
View Details