Martel Electronics Corporation Pressure Calibrator 150 PSIG 1919782

Description
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case
Datasheet
Description
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator 150 PSIG - 330-150 - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator 150 PSIG
330-150
Pressure Calibrator 150 PSIG 330-150
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case

Product Highlights

  • Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI
  • Accuracy to 0.025% Fg
  • Operates on 8 Standard Alkaline AA Batteries
  • Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F)
  • 24 Volt Loop Power to Operate Device under Test
  • Large LCD with Backlight
  • External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules
  • Store and Recall up to 5 User Defined Setups
  • Pressure Displayed in the User's Choice of 19 Engineering Units
  • Switch Test is Automatic Using Internal Sensor or External Pressure Module
  • Ideal for Gas Flow Calibration (Custody Transfer) Applications

Each Unit Includes

  • NIST Traceable Calibration Certificate
  • Batteries Installed
  • Test Leads
  • Test Hose Fittings
  • User Guide
  • Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 330-150
Product Name Pressure Calibrator 150 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - F Band - WR-08 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 9.00E10 to 1.40E11 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details