Transcat, Inc. Pneumatic pFlex Pressure Calibrator, -14.5 to 300 PSIA DPI612-PFP-20A

Description
Product Highlights Pressure Range: 0 to 300 gauge/absolute Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Each Unit Includes PM 620 pressure module, 0 to 300 psia Rechargeable battery Hose Carry case Dirt and moisture trap Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate
Datasheet
Description
Product Highlights Pressure Range: 0 to 300 gauge/absolute Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Each Unit Includes PM 620 pressure module, 0 to 300 psia Rechargeable battery Hose Carry case Dirt and moisture trap Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic pFlex Pressure Calibrator, -14.5 to 300 PSIA - DPI612-PFP-20A - Transcat, Inc.
Rochester, NY, USA
Pneumatic pFlex Pressure Calibrator, -14.5 to 300 PSIA
DPI612-PFP-20A
Pneumatic pFlex Pressure Calibrator, -14.5 to 300 PSIA DPI612-PFP-20A
Product Highlights Pressure Range: 0 to 300 gauge/absolute Maximum working pressure: 100 bar / 1500 psi pneumatic Maximum vacuum: -95% of atmospheric pressure Pressure media: Non-corrosive gases Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module Each Unit Includes PM 620 pressure module, 0 to 300 psia Rechargeable battery Hose Carry case Dirt and moisture trap Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) user guide calibration certificate

Product Highlights

  • Pressure Range: 0 to 300 gauge/absolute
  • Maximum working pressure: 100 bar / 1500 psi pneumatic
  • Maximum vacuum: -95% of atmospheric pressure
  • Pressure media: Non-corrosive gases
  • Pressure connection: Quick-to-fit connection system. G1/8 female and 1/8 NPT female adaptors are provided
  • Size and weight: 350 mm x 170 mm x 160 mm ( 13.7 in x 6.7 in x 6.3 in) excluding accessories 4.1 kg (9 lb) including battery and pressure module

Each Unit Includes

  • PM 620 pressure module, 0 to 300 psia
  • Rechargeable battery
  • Hose
  • Carry case
  • Dirt and moisture trap
  • Pressure relief valve
  • includes battery charger ( IO620-PSU)
  • carrying strap (IO612-STRAP)
  • test leads (IO61X-LEADS)
  • user guide
  • calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI612-PFP-20A
Product Name Pneumatic pFlex Pressure Calibrator, -14.5 to 300 PSIA
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - F Band - WR-08 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 9.00E10 to 1.40E11 Hz
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Multi Function Calibrators - 1749557 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details