AMETEK Sensors, Test & Calibration Easy Temperature Calibrator -10 to 125C ETC125AMULBO2EC

Description
Product Highlights Ametek/Jofra Model # ETC125AMULB02E Multivoltage 115 and 230 VAC Holes for sensor-under-test 12th thru 13th characters: 1/2 in, 3/8in, 1/4in, 5/32in Heating time: -10 to 125°C / 14 to 257°F, 3 minutes Cooling time: 125 to 100°C / 257 to 212°F, 1 minute Stability & Accuracy: ±0.5°C/±0.9°F Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes Calibration software AMECAL-LIGHT User & reference manual Mains power cable Shoulder strap RS-232 cable 1x predrilled insertion tube Tool for insertion tube Factory traceable calibration certificate
Datasheet
Description
Product Highlights Ametek/Jofra Model # ETC125AMULB02E Multivoltage 115 and 230 VAC Holes for sensor-under-test 12th thru 13th characters: 1/2 in, 3/8in, 1/4in, 5/32in Heating time: -10 to 125°C / 14 to 257°F, 3 minutes Cooling time: 125 to 100°C / 257 to 212°F, 1 minute Stability & Accuracy: ±0.5°C/±0.9°F Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes Calibration software AMECAL-LIGHT User & reference manual Mains power cable Shoulder strap RS-232 cable 1x predrilled insertion tube Tool for insertion tube Factory traceable calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Temperature Calibrator -10 to 125C - ETC125A-2 - Transcat, Inc.
Rochester, NY, USA
Easy Temperature Calibrator -10 to 125C
ETC125A-2
Easy Temperature Calibrator -10 to 125C ETC125A-2
Product Highlights Ametek/Jofra Model # ETC125AMULB02E Multivoltage 115 and 230 VAC Holes for sensor-under-test 12th thru 13th characters: 1/2 in, 3/8in, 1/4in, 5/32in Heating time: -10 to 125°C / 14 to 257°F, 3 minutes Cooling time: 125 to 100°C / 257 to 212°F, 1 minute Stability & Accuracy: ±0.5°C/±0.9°F Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes. Completes a 2-point test in less than 10 minutes. Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment. Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery. One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function. Each Unit Includes Calibration software AMECAL-LIGHT User & reference manual Mains power cable Shoulder strap RS-232 cable 1x predrilled insertion tube Tool for insertion tube Factory traceable calibration certificate

Product Highlights

  • Ametek/Jofra Model # ETC125AMULB02E
  • Multivoltage 115 and 230 VAC
  • Holes for sensor-under-test 12th thru 13th characters: 1/2 in, 3/8in, 1/4in, 5/32in
  • Heating time: -10 to 125°C / 14 to 257°F, 3 minutes
  • Cooling time: 125 to 100°C / 257 to 212°F, 1 minute
  • Stability & Accuracy: ±0.5°C/±0.9°F
  • Fast calibration saves money: Heats up as quickly as 100°C / 212°F per minute and stabilizes in just 3 minutes.
  • Completes a 2-point test in less than 10 minutes.
  • Stainless steel and rubber side panels, makes the instrument suitable for an industrial environment.
  • Documentation made easy: RS-232 communication interface and calibration software are part of the standard delivery.
  • One-Key-Function timsaving feature allows access to set the temperature and the auto-stepping function.

Each Unit Includes

  • Calibration software AMECAL-LIGHT
  • User & reference manual
  • Mains power cable
  • Shoulder strap
  • RS-232 cable
  • 1x predrilled insertion tube
  • Tool for insertion tube
  • Factory traceable calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number ETC125A-2
Product Name Easy Temperature Calibrator -10 to 125C
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details