Fluke Dual Sensor Pressure Calibrator intrins. safe 36 psi, 3000 PSIG 4353473

Description
Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure displayed in the user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power supplies (721 models only) Extend pressure measurement range with connection to one of 50 external 750 series pressure modules from 0 to 1 inH20 to 10,000 psi (2.5 mBar to 690 bar) (721 models only) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Sensor 1 range: -14 psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: 0 psi to +3000 psi, 0.00 bar to 200 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: 0.1 psi, 0.01 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.025 % of full scale
Datasheet
Description
Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure displayed in the user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power supplies (721 models only) Extend pressure measurement range with connection to one of 50 external 750 series pressure modules from 0 to 1 inH20 to 10,000 psi (2.5 mBar to 690 bar) (721 models only) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Sensor 1 range: -14 psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: 0 psi to +3000 psi, 0.00 bar to 200 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: 0.1 psi, 0.01 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.025 % of full scale
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Sensor Pressure Calibrator intrins. safe 36 psi, 3000 PSIG - 721EX-3630 - Transcat, Inc.
Rochester, NY, USA
Dual Sensor Pressure Calibrator intrins. safe 36 psi, 3000 PSIG
721EX-3630
Dual Sensor Pressure Calibrator intrins. safe 36 psi, 3000 PSIG 721EX-3630
Product Highlights Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1) Ideal for gas flow calibration (custody transfer) applications Two isolated, stainless steel, pressure sensors with 0.025 % accuracy Switch test on both pressure inputs Pressure displayed in the user's choice of 19 engineering units Pt100 RTD input for temperature measurement, (probe optional) Measures 4 to 20 mA signals Internal 24 V loop power supply can power a transmitter under test (721 models only) Measure up to 30 V dc, check 24 V loop power supplies (721 models only) Extend pressure measurement range with connection to one of 50 external 750 series pressure modules from 0 to 1 inH20 to 10,000 psi (2.5 mBar to 690 bar) (721 models only) Large backlit graphic display can display up to three inputs simultaneously Store five instrument setups for recall and use Sensor 1 range: -14 psi to +36 psi, -0.97 bar to 2.48 bar Sensor 2 range: 0 psi to +3000 psi, 0.00 bar to 200 bar Sensor 1 resolution: 0.001 psi, 0.0001 bar Sensor 2 resolution: 0.1 psi, 0.01 bar Sensor 1 accuracy: 0.025 % of full scale Sensor 2 accuracy: 0.025 % of full scale

Product Highlights

  • Intrinsically Safe (721Ex version only) – IECEx and Atex Ex ia IIB T3 Gb (Zone 1)
  • Ideal for gas flow calibration (custody transfer) applications
  • Two isolated, stainless steel, pressure sensors with 0.025 % accuracy
  • Switch test on both pressure inputs
  • Pressure displayed in the user's choice of 19 engineering units
  • Pt100 RTD input for temperature measurement, (probe optional)
  • Measures 4 to 20 mA signals
  • Internal 24 V loop power supply can power a transmitter under test (721 models only)
  • Measure up to 30 V dc, check 24 V loop power supplies (721 models only)
  • Extend pressure measurement range with connection to one of 50 external 750 series pressure modules from 0 to 1 inH20 to 10,000 psi (2.5 mBar to 690 bar) (721 models only)
  • Large backlit graphic display can display up to three inputs simultaneously
  • Store five instrument setups for recall and use
  • Sensor 1 range: -14 psi to +36 psi, -0.97 bar to 2.48 bar
  • Sensor 2 range: 0 psi to +3000 psi, 0.00 bar to 200 bar
  • Sensor 1 resolution: 0.001 psi, 0.0001 bar
  • Sensor 2 resolution: 0.1 psi, 0.01 bar
  • Sensor 1 accuracy: 0.025 % of full scale
  • Sensor 2 accuracy: 0.025 % of full scale
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 721EX-3630
Product Name Dual Sensor Pressure Calibrator intrins. safe 36 psi, 3000 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details