Martel Electronics Corporation Pressure Calibrator 300 PSI 1919919 4449598

Description
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case
Datasheet
Description
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator 300 PSI - 330-300E - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator 300 PSI
330-300E
Pressure Calibrator 300 PSI 330-300E
Product Highlights Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI Accuracy to 0.025% Fg Operates on 8 Standard Alkaline AA Batteries Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F) 24 Volt Loop Power to Operate Device under Test Large LCD with Backlight External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules Store and Recall up to 5 User Defined Setups Pressure Displayed in the User's Choice of 19 Engineering Units Switch Test is Automatic Using Internal Sensor or External Pressure Module Ideal for Gas Flow Calibration (Custody Transfer) Applications Each Unit Includes NIST Traceable Calibration Certificate Batteries Installed Test Leads Test Hose Fittings User Guide Carrying Case

Product Highlights

  • Integrated Electrically Operated Hand Pump Generates -12 to 150 PSI / -1 to 10 bar (electric pump) 150 PSI
  • Accuracy to 0.025% Fg
  • Operates on 8 Standard Alkaline AA Batteries
  • Pt100 RTD input for Temperature Measurement with Accuracy of 0.1°C (0.2°F)
  • 24 Volt Loop Power to Operate Device under Test
  • Large LCD with Backlight
  • External Pressure Module Interface Supports all 29 BetaPort-P Pressure Modules
  • Store and Recall up to 5 User Defined Setups
  • Pressure Displayed in the User's Choice of 19 Engineering Units
  • Switch Test is Automatic Using Internal Sensor or External Pressure Module
  • Ideal for Gas Flow Calibration (Custody Transfer) Applications

Each Unit Includes

  • NIST Traceable Calibration Certificate
  • Batteries Installed
  • Test Leads
  • Test Hose Fittings
  • User Guide
  • Carrying Case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 330-300E
Product Name Pressure Calibrator 300 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Emissions Monitoring Calibration System - Series 2020 CEMCS - Environics, Inc.
Specs
Calibrator Style Portable (optional feature); Fixed
AC Voltage Range 110 to 220 volts
Description (Voltage) 110 to 240 VAC, 50/60 Hz
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Multi Function Calibrators - 1236050 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Other Properties Multi Function Calibrators
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details