Crystal Engineering Corporation HPC40 Series Pressure Calibrator, 10K PSI, NPT HPC41-10KPSI

Description
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable Each Unit Includes Traceable calibration certificate with data at five temperatures 4 x AA batteries Your choice of adapters (NPT, BSP, and M20) Protective Boot Test Leads, red and black with clips Velcro strap User manual Mini-USB Cable
Datasheet
Description
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable Each Unit Includes Traceable calibration certificate with data at five temperatures 4 x AA batteries Your choice of adapters (NPT, BSP, and M20) Protective Boot Test Leads, red and black with clips Velcro strap User manual Mini-USB Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HPC40 Series Pressure Calibrator, 10K PSI, NPT - HPC41-10KPSI - Transcat, Inc.
Rochester, NY, USA
HPC40 Series Pressure Calibrator, 10K PSI, NPT
HPC41-10KPSI
HPC40 Series Pressure Calibrator, 10K PSI, NPT HPC41-10KPSI
Product Highlights 0.035% of Reading Accuracy Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa Advanced Simplicity "Non-Menu" Interface Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply High Accuracy Thermometer with "True Ohm" Technology Store & Recall Previously Used Screens Flexible Power Options Including Rechargeable Each Unit Includes Traceable calibration certificate with data at five temperatures 4 x AA batteries Your choice of adapters (NPT, BSP, and M20) Protective Boot Test Leads, red and black with clips Velcro strap User manual Mini-USB Cable

Product Highlights

  • 0.035% of Reading Accuracy
  • Gauge, Absolute, and Differential Pressure to 15,000 psi / 1000 bar / 100 MPa
  • Advanced Simplicity "Non-Menu" Interface
  • Measure & Source mA with External Loop Power or Internal 24 VDC Power Supply
  • High Accuracy Thermometer with "True Ohm" Technology
  • Store & Recall Previously Used Screens
  • Flexible Power Options Including Rechargeable

Each Unit Includes

  • Traceable calibration certificate with data at five temperatures
  • 4 x AA batteries
  • Your choice of adapters (NPT, BSP, and M20)
  • Protective Boot
  • Test Leads, red and black with clips
  • Velcro strap
  • User manual
  • Mini-USB Cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number HPC41-10KPSI
Product Name HPC40 Series Pressure Calibrator, 10K PSI, NPT
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details