Fluke Automatic Pressure Calibrator, 30 PSI, 2 BAR 4856990

Description
Product Highlights Automatic pressure generation and regulation to 30 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator without wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses
Datasheet
Description
Product Highlights Automatic pressure generation and regulation to 30 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator without wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Pressure Calibrator, 30 PSI, 2 BAR - 729-30G - Transcat, Inc.
Rochester, NY, USA
Automatic Pressure Calibrator, 30 PSI, 2 BAR
729-30G
Automatic Pressure Calibrator, 30 PSI, 2 BAR 729-30G
Product Highlights Automatic pressure generation and regulation to 30 psi Easily document the process using onboard test templates Automatic internal fine-pressure adjustment Measure, source and simulate 4 to 20 mA signals 24V loop power for powering transmitters for tests Bright dual/triple-channel color graphical display HART communication for testing HART smart transmitters Built in leak testing for verifying test setups for leakage Rugged portable design with standard 3-year warranty Fluke Connect® App compatibility Measure temperature with optional 720RTD probe Measure Vdc for testing 1 V dc to 5 V dc output transmitters Compatible with 700 Series and 750 Series pressure modules Upload documented test results to DPCTrack2™ Calibration Management Software Innovative semi-rigid carrying case designed for field work Each Unit Includes calibrator without wireless communication soft case stackable test leads AC280 hook clips alligator clips test probes magnetic hanger kit carrying strap quick start guide safety sheet power supply rechargeable battery (installed) hose kit with push fit adapters hanging clip USB cable 1/8 in FNPT to 1/4 in FNPT adapter 1/8 in FNPT to F-M20 adapter 1/8 in FNPT to 1/4 in FBSP adapter PTFE tape (2) sintered filters water trap drain valve tuning hoses

Product Highlights

  • Automatic pressure generation and regulation to 30 psi
  • Easily document the process using onboard test templates
  • Automatic internal fine-pressure adjustment
  • Measure, source and simulate 4 to 20 mA signals
  • 24V loop power for powering transmitters for tests
  • Bright dual/triple-channel color graphical display
  • HART communication for testing HART smart transmitters
  • Built in leak testing for verifying test setups for leakage
  • Rugged portable design with standard 3-year warranty
  • Fluke Connect® App compatibility
  • Measure temperature with optional 720RTD probe
  • Measure Vdc for testing 1 V dc to 5 V dc output transmitters
  • Compatible with 700 Series and 750 Series pressure modules
  • Upload documented test results to DPCTrack2™ Calibration Management Software
  • Innovative semi-rigid carrying case designed for field work

Each Unit Includes

  • calibrator without wireless communication
  • soft case
  • stackable test leads
  • AC280 hook clips
  • alligator clips
  • test probes
  • magnetic hanger kit
  • carrying strap
  • quick start guide
  • safety sheet
  • power supply
  • rechargeable battery (installed)
  • hose kit with push fit adapters
  • hanging clip
  • USB cable
  • 1/8 in FNPT to 1/4 in FNPT adapter
  • 1/8 in FNPT to F-M20 adapter
  • 1/8 in FNPT to 1/4 in FBSP adapter
  • PTFE tape
  • (2) sintered filters
  • water trap drain
  • valve tuning hoses
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 729-30G
Product Name Automatic Pressure Calibrator, 30 PSI, 2 BAR
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Manual Tuner - MST981EN - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 8.00E9 Hz
Electrical Properties Resistance/ Impedance
View Details
In Situ Flow Verification System - CalMaster2 - ABB Measurement & Analytics
Specs
Calibrator Style Fixed; Battery Powered
DC Current Range 0.0 to ? amps
Environmental Properties Flow
View Details