Transcat, Inc. Hydraulic hFlexPro Pressure Calibrator, 0-3000 PSIG DPI612-HFP-200G

Description
Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8 female and 1/8 NPT female adaptors Size and weight: 350 mm x 170 mm x 170 mm ( 13.7 in x 6.7 in x 6.7 in) excluding accessories 4.7 kg (10.4 lb) including battery and pressure module Priming pump, pressure intensifier/fine adjuster, non-return valve, precision release valve Each Unit Includes PM 620 pressure module, 0-3000 psig Rechargeable battery Hose kit Carry case Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) fluid bottle user guide calibration certificate
Datasheet
Description
Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8 female and 1/8 NPT female adaptors Size and weight: 350 mm x 170 mm x 170 mm ( 13.7 in x 6.7 in x 6.7 in) excluding accessories 4.7 kg (10.4 lb) including battery and pressure module Priming pump, pressure intensifier/fine adjuster, non-return valve, precision release valve Each Unit Includes PM 620 pressure module, 0-3000 psig Rechargeable battery Hose kit Carry case Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) fluid bottle user guide calibration certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic hFlexPro Pressure Calibrator, 0-3000 PSIG - DPI612-HFP-200G - Transcat, Inc.
Rochester, NY, USA
Hydraulic hFlexPro Pressure Calibrator, 0-3000 PSIG
DPI612-HFP-200G
Hydraulic hFlexPro Pressure Calibrator, 0-3000 PSIG DPI612-HFP-200G
Product Highlights Pressure Range: 0 to 3,000 gauge Maximum working pressure: 1000 bar / 15000 psi hydraulic Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir Pressure connection: Quick-to-fit connection system with G1/8 female and 1/8 NPT female adaptors Size and weight: 350 mm x 170 mm x 170 mm ( 13.7 in x 6.7 in x 6.7 in) excluding accessories 4.7 kg (10.4 lb) including battery and pressure module Priming pump, pressure intensifier/fine adjuster, non-return valve, precision release valve Each Unit Includes PM 620 pressure module, 0-3000 psig Rechargeable battery Hose kit Carry case Pressure relief valve includes battery charger ( IO620-PSU) carrying strap (IO612-STRAP) test leads (IO61X-LEADS) fluid bottle user guide calibration certificate

Product Highlights

  • Pressure Range: 0 to 3,000 gauge
  • Maximum working pressure: 1000 bar / 15000 psi hydraulic
  • Pressure media: De-mineralized water or mineral oil (ISO viscosity grade < 22). 100cc internal reservoir
  • Pressure connection: Quick-to-fit connection system with G1/8 female and 1/8 NPT female adaptors
  • Size and weight: 350 mm x 170 mm x 170 mm ( 13.7 in x 6.7 in x 6.7 in) excluding accessories 4.7 kg (10.4 lb) including battery and pressure module
  • Priming pump, pressure intensifier/fine adjuster, non-return valve, precision release valve

Each Unit Includes

  • PM 620 pressure module, 0-3000 psig
  • Rechargeable battery
  • Hose kit
  • Carry case
  • Pressure relief valve
  • includes battery charger ( IO620-PSU)
  • carrying strap (IO612-STRAP)
  • test leads (IO61X-LEADS)
  • fluid bottle
  • user guide
  • calibration certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI612-HFP-200G
Product Name Hydraulic hFlexPro Pressure Calibrator, 0-3000 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N911 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details