Martel Electronics Corporation Precision Pressure Calibrator 1,000 PSIG - 3,000 PSIG 4946928

Description
With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 1,000 PSIG - 3,000 PSIG Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries
Description
With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 1,000 PSIG - 3,000 PSIG Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries

Suppliers

Company
Product
Description
Supplier Links
Precision Pressure Calibrator 1,000 PSIG - 3,000 PSIG - 321A-1000G-3000G - Transcat, Inc.
Rochester, NY, USA
Precision Pressure Calibrator 1,000 PSIG - 3,000 PSIG
321A-1000G-3000G
Precision Pressure Calibrator 1,000 PSIG - 3,000 PSIG 321A-1000G-3000G
With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 1,000 PSIG - 3,000 PSIG Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries

With this product, you’ll have everything you need for calibrating pressure--anywhere. Gas custody transfer is the ideal application for the accuracy and capabilities of the BetaGauge 321A. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability.

  • 1,000 PSIG - 3,000 PSIG
  • Two isolated, stainless steel, pressure sensors with 0.025% F.S. accuracy
  • Temperature-compensation ensures accuracy in the field applications
  • External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability
  • Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F)
  • Measure 4-20 mA input
  • Internal 24 V Loop Power Supply can power a transmitter under test
  • Measure up to 30 V DC
  • Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs)
  • Ideal for gas flow calibration (custody transfer) applications
  • Pressure displayed in the user’s choice of 17 engineering units plus custom
  • Switch test on Pressure 1, Pressure 2, or external pressure module
  • Operating mode layers support simple measurements to complex applications
  • Up to five frequently used setups can be stored; last setup automatically recalled on power-up
  • % Error and damping functions
  • Small, rugged compact design operates on four (4) standard AA batteries
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 321A-1000G-3000G
Product Name Precision Pressure Calibrator 1,000 PSIG - 3,000 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details
Pressure Calibrators - 5327619 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details