Transcat, Inc. Pressure Calibrator, Intrinsically Safe 150 PSIG DPI615SPC-150G

Description
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard
Datasheet
Description
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, Intrinsically Safe 150 PSIG - DPI615SPC-150G - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, Intrinsically Safe 150 PSIG
DPI615SPC-150G
Pressure Calibrator, Intrinsically Safe 150 PSIG DPI615SPC-150G
Product Highlights 52 Ranges from 2.5 mbar to 700 bar Accuracy from 0.025% F.S. Integral combined pressure/vacuum pump 4 to 20 mA loop test facility RS 232 interface and fully documenting version Up to 11 sensors per instrument Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard

Product Highlights

  • 52 Ranges from 2.5 mbar to 700 bar
  • Accuracy from 0.025% F.S.
  • Integral combined pressure/vacuum pump
  • 4 to 20 mA loop test facility
  • RS 232 interface and fully documenting version
  • Up to 11 sensors per instrument

Each Unit Includes

  • Carrying case
  • Test leads
  • User guide
  • Calibration certificate with data
  • Rechargeable battery pack and charger/power supply as standard
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI615SPC-150G
Product Name Pressure Calibrator, Intrinsically Safe 150 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details