Martel Electronics Corporation Dual System Pneumatic Pressure Calibrator 4450397

Description
Product Highlights Dual Pressure Systems - Regulated Plant Air to 100 PSI / 7 Bar - Integral Electric Pump to 300 PSI / 20 Bar Pressure Accuracy up to ±0.025% Reading Built-In Loop Calibrator with 24V Loop Power, ±0.015% Reading External Pressure Module Interface to 10,000 PSI Heavy Duty IP67 Case (Cover Closed) Long Life Rechargeable NIMH Battery Power - 50 Hrs 13 Selectable Engineering Units and 5 Instrument Recallable Setups Each Unit Includes Reference Manual NIST Cert with Data Test Leads Battery Pack Universal Charger/AC Adapter Hose Kit
Description
Product Highlights Dual Pressure Systems - Regulated Plant Air to 100 PSI / 7 Bar - Integral Electric Pump to 300 PSI / 20 Bar Pressure Accuracy up to ±0.025% Reading Built-In Loop Calibrator with 24V Loop Power, ±0.015% Reading External Pressure Module Interface to 10,000 PSI Heavy Duty IP67 Case (Cover Closed) Long Life Rechargeable NIMH Battery Power - 50 Hrs 13 Selectable Engineering Units and 5 Instrument Recallable Setups Each Unit Includes Reference Manual NIST Cert with Data Test Leads Battery Pack Universal Charger/AC Adapter Hose Kit

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Dual System Pneumatic Pressure Calibrator
1920022
Dual System Pneumatic Pressure Calibrator 1920022
Product Highlights Dual Pressure Systems - Regulated Plant Air to 100 PSI / 7 Bar - Integral Electric Pump to 300 PSI / 20 Bar Pressure Accuracy up to ±0.025% Reading Built-In Loop Calibrator with 24V Loop Power, ±0.015% Reading External Pressure Module Interface to 10,000 PSI Heavy Duty IP67 Case (Cover Closed) Long Life Rechargeable NIMH Battery Power - 50 Hrs 13 Selectable Engineering Units and 5 Instrument Recallable Setups Each Unit Includes Reference Manual NIST Cert with Data Test Leads Battery Pack Universal Charger/AC Adapter Hose Kit

Product Highlights

  • Dual Pressure Systems - Regulated Plant Air to
  • 100 PSI / 7 Bar - Integral Electric Pump to 300 PSI / 20 Bar
  • Pressure Accuracy up to ±0.025% Reading
  • Built-In Loop Calibrator with 24V Loop Power, ±0.015% Reading
  • External Pressure Module Interface to 10,000 PSI
  • Heavy Duty IP67 Case (Cover Closed)
  • Long Life Rechargeable NIMH Battery Power - 50 Hrs
  • 13 Selectable Engineering Units and 5 Instrument Recallable Setups

Each Unit Includes

  • Reference Manual
  • NIST Cert with Data
  • Test Leads
  • Battery Pack
  • Universal Charger/AC Adapter
  • Hose Kit
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 1920022
Product Name Dual System Pneumatic Pressure Calibrator
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details