Martel Electronics Corporation Precision Thermocouple Calibrator 1919084

Description
Product Highlights High accuracy ±0.3 °C (Type J T/C - all errors combined) Ten(10) common T/C Types plus mV Accepts both T/C mini-plug and bare T/C wires Simple decade control of output Three setpoints for each T/C type MIN/MAX recall in measure mode Input protection to 240VAC Supplied in neoprene sleeve; optional carrying case available Includes NIST Certificate with calibration data Each Unit Includes NIST Certificate with calibration data
Datasheet
Description
Product Highlights High accuracy ±0.3 °C (Type J T/C - all errors combined) Ten(10) common T/C Types plus mV Accepts both T/C mini-plug and bare T/C wires Simple decade control of output Three setpoints for each T/C type MIN/MAX recall in measure mode Input protection to 240VAC Supplied in neoprene sleeve; optional carrying case available Includes NIST Certificate with calibration data Each Unit Includes NIST Certificate with calibration data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Thermocouple Calibrator - TC100 - Transcat, Inc.
Rochester, NY, USA
Precision Thermocouple Calibrator
TC100
Precision Thermocouple Calibrator TC100
Product Highlights High accuracy ±0.3 °C (Type J T/C - all errors combined) Ten(10) common T/C Types plus mV Accepts both T/C mini-plug and bare T/C wires Simple decade control of output Three setpoints for each T/C type MIN/MAX recall in measure mode Input protection to 240VAC Supplied in neoprene sleeve; optional carrying case available Includes NIST Certificate with calibration data Each Unit Includes NIST Certificate with calibration data

Product Highlights

  • High accuracy ±0.3 °C (Type J T/C - all errors combined)
  • Ten(10) common T/C Types plus mV
  • Accepts both T/C mini-plug and bare T/C wires
  • Simple decade control of output
  • Three setpoints for each T/C type
  • MIN/MAX recall in measure mode
  • Input protection to 240VAC
  • Supplied in neoprene sleeve; optional carrying case available
  • Includes NIST Certificate with calibration data

Each Unit Includes

  • NIST Certificate with calibration data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number TC100
Product Name Precision Thermocouple Calibrator
Environmental Properties Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details