Martel Electronics Corporation Pressure Calibrator Kit -200 to 200" WC 1919003

Description
Product Highlights Martel Model # T-140-200"WC KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual Pressure Pump Carrying Case
Description
Product Highlights Martel Model # T-140-200"WC KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual Pressure Pump Carrying Case

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator Kit -200 to 200
Rochester, NY, USA
Pressure Calibrator Kit -200 to 200" WC
T-140-200"WC KIT
Pressure Calibrator Kit -200 to 200" WC T-140-200"WC KIT
Product Highlights Martel Model # T-140-200"WC KIT High accuracy gauge or differential capability Rugged, dust tight, water-resistant case Isolated SS sensors on 300 PSI and 3,000 PSI units Easy to read Super-Twist LCD Intuitive controls make operation easy, even for infrequent users Powered by a common 9 Volt alkaline battery Supplied in full rubber boot Each Unit Includes Protective Rubber Boot Batteries NIST Calibration Certificate Instruction Manual Pressure Pump Carrying Case

Product Highlights

  • Martel Model # T-140-200"WC KIT
  • High accuracy gauge or differential capability
  • Rugged, dust tight, water-resistant case
  • Isolated SS sensors on 300 PSI and 3,000 PSI units
  • Easy to read Super-Twist LCD
  • Intuitive controls make operation easy, even for infrequent users
  • Powered by a common 9 Volt alkaline battery
  • Supplied in full rubber boot

Each Unit Includes

  • Protective Rubber Boot
  • Batteries
  • NIST Calibration Certificate
  • Instruction Manual
  • Pressure Pump
  • Carrying Case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number T-140-200"WC KIT
Product Name Pressure Calibrator Kit -200 to 200" WC
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - S2611 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 2.65E10 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details