Transcat, Inc. Pressure Calibrator, IS, 5K PSI Absolute DPI705SR-5000PSIA

Description
Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and hydraulic hand pumps Each Unit Includes User guide Calibration certificate
Description
Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and hydraulic hand pumps Each Unit Includes User guide Calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, IS, 5K PSI Absolute - DPI705SR-5000PSIA - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, IS, 5K PSI Absolute
DPI705SR-5000PSIA
Pressure Calibrator, IS, 5K PSI Absolute DPI705SR-5000PSIA
Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and hydraulic hand pumps Each Unit Includes User guide Calibration certificate

Product Highlights

  • Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar)
  • 0.1% full scale (FS) accuracy
  • Rugged, lightweight handheld design
  • Leak test, tare, max/min and filter
  • Intrinsically safe version
  • Standard ranges available from stock
  • Optional pneumatic and hydraulic hand pumps

Each Unit Includes

  • User guide
  • Calibration certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI705SR-5000PSIA
Product Name Pressure Calibrator, IS, 5K PSI Absolute
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details