Transcat, Inc. Pressure Calibrator, 10PSIG with Pneumatic Pump 23176P-10G

Description
Product Highlights Druck Model # DPI610PC-10PSIG Designed for ease of use while meeting a wide range of application needs including calibration, maintenance and commissioning. The dual parameter display shows INPUT and OUTPUT values in large clear digits. The P-I task configures the DPI610 to silmultaneously display the INPUT and OUTPUT current. Accuracy: 0.025% FS for all pressure ranges Ranges Available: -14.7 to 10,000 PSI including gage absolute & differential versions Integral pneumatic pressure/vacuum source: -22 in Hg to 300 PSI Pressure Source: 0 to 600 PIS Measure: Pressure, mA, V, Switch state (open/closed) and ambient temperature Source: Pressure, mA step, mA value Data Storage: 10,000 values Remote Pressure Sensors: up to 10 digitallly characterized sensors per calibrator Pressure Port: 1/8 NPT (Female) Release Valve: Vent and controlled release Volume Adjuster: Fine pressure adjustment Each Unit Includes Test Leads Carrying Case Calibration Certificate Rechargeable Batteries Charger/Adapter
Datasheet
Description
Product Highlights Druck Model # DPI610PC-10PSIG Designed for ease of use while meeting a wide range of application needs including calibration, maintenance and commissioning. The dual parameter display shows INPUT and OUTPUT values in large clear digits. The P-I task configures the DPI610 to silmultaneously display the INPUT and OUTPUT current. Accuracy: 0.025% FS for all pressure ranges Ranges Available: -14.7 to 10,000 PSI including gage absolute & differential versions Integral pneumatic pressure/vacuum source: -22 in Hg to 300 PSI Pressure Source: 0 to 600 PIS Measure: Pressure, mA, V, Switch state (open/closed) and ambient temperature Source: Pressure, mA step, mA value Data Storage: 10,000 values Remote Pressure Sensors: up to 10 digitallly characterized sensors per calibrator Pressure Port: 1/8 NPT (Female) Release Valve: Vent and controlled release Volume Adjuster: Fine pressure adjustment Each Unit Includes Test Leads Carrying Case Calibration Certificate Rechargeable Batteries Charger/Adapter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, 10PSIG with Pneumatic Pump - 23176P-10G - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, 10PSIG with Pneumatic Pump
23176P-10G
Pressure Calibrator, 10PSIG with Pneumatic Pump 23176P-10G
Product Highlights Druck Model # DPI610PC-10PSIG Designed for ease of use while meeting a wide range of application needs including calibration, maintenance and commissioning. The dual parameter display shows INPUT and OUTPUT values in large clear digits. The P-I task configures the DPI610 to silmultaneously display the INPUT and OUTPUT current. Accuracy: 0.025% FS for all pressure ranges Ranges Available: -14.7 to 10,000 PSI including gage absolute & differential versions Integral pneumatic pressure/vacuum source: -22 in Hg to 300 PSI Pressure Source: 0 to 600 PIS Measure: Pressure, mA, V, Switch state (open/closed) and ambient temperature Source: Pressure, mA step, mA value Data Storage: 10,000 values Remote Pressure Sensors: up to 10 digitallly characterized sensors per calibrator Pressure Port: 1/8 NPT (Female) Release Valve: Vent and controlled release Volume Adjuster: Fine pressure adjustment Each Unit Includes Test Leads Carrying Case Calibration Certificate Rechargeable Batteries Charger/Adapter

Product Highlights

  • Druck Model # DPI610PC-10PSIG
  • Designed for ease of use while meeting a wide range of application needs including calibration, maintenance and commissioning. The dual parameter display shows INPUT and OUTPUT values in large clear digits. The P-I task configures the DPI610 to silmultaneously display the INPUT and OUTPUT current.
  • Accuracy: 0.025% FS for all pressure ranges
  • Ranges Available: -14.7 to 10,000 PSI including gage absolute & differential versions
  • Integral pneumatic pressure/vacuum source: -22 in Hg to 300 PSI
  • Pressure Source: 0 to 600 PIS
  • Measure: Pressure, mA, V, Switch state (open/closed) and ambient temperature
  • Source: Pressure, mA step, mA value
  • Data Storage: 10,000 values
  • Remote Pressure Sensors: up to 10 digitallly characterized sensors per calibrator
  • Pressure Port: 1/8 NPT (Female)
  • Release Valve: Vent and controlled release
  • Volume Adjuster: Fine pressure adjustment

Each Unit Includes

  • Test Leads
  • Carrying Case
  • Calibration Certificate
  • Rechargeable Batteries
  • Charger/Adapter
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 23176P-10G
Product Name Pressure Calibrator, 10PSIG with Pneumatic Pump
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kit - F Band - WR-08 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 9.00E10 to 1.40E11 Hz
View Details
Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Pressure Calibrators - 2519243 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details