Martel Electronics Corporation RTD and Thermocouple Calibrator 1920000

Description
Product Highlights Simple, straight forward, Intuitive user interface Easy to learn yet powerful 3 Key Martel Menu System New ClearBrite™ Graphic Display New streamlined case design Calibrate thermocouples and RTDs with one unit Works with Rosemount 3144 and all other smart transmitters Direct keyboard entry or scroll control of output User-defined setpoints High accuracy ±0.4°C J thermocouple and ±0.3 °C PT 100-385 RTDs; all errors included Thirteen (13) thermocouple types and thirteen (13) RTD types including PT 385 (1,000 Ohm) and Cu (10 Ohm) NEMA 4 rated case, rugged design RTD simulation works with all pulsed (smart) transmitters YSI 400 series thermistor range for medical applications Standard mini-plug connections for T/C Standard banana jack connections for RTDs Store setpoints for each output function RS232 interface Supplied in full rubber boot Each Unit Includes NIST Certificate with alibration data
Datasheet
Description
Product Highlights Simple, straight forward, Intuitive user interface Easy to learn yet powerful 3 Key Martel Menu System New ClearBrite™ Graphic Display New streamlined case design Calibrate thermocouples and RTDs with one unit Works with Rosemount 3144 and all other smart transmitters Direct keyboard entry or scroll control of output User-defined setpoints High accuracy ±0.4°C J thermocouple and ±0.3 °C PT 100-385 RTDs; all errors included Thirteen (13) thermocouple types and thirteen (13) RTD types including PT 385 (1,000 Ohm) and Cu (10 Ohm) NEMA 4 rated case, rugged design RTD simulation works with all pulsed (smart) transmitters YSI 400 series thermistor range for medical applications Standard mini-plug connections for T/C Standard banana jack connections for RTDs Store setpoints for each output function RS232 interface Supplied in full rubber boot Each Unit Includes NIST Certificate with alibration data
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTD and Thermocouple Calibrator - PTC8010 - Transcat, Inc.
Rochester, NY, USA
RTD and Thermocouple Calibrator
PTC8010
RTD and Thermocouple Calibrator PTC8010
Product Highlights Simple, straight forward, Intuitive user interface Easy to learn yet powerful 3 Key Martel Menu System New ClearBrite™ Graphic Display New streamlined case design Calibrate thermocouples and RTDs with one unit Works with Rosemount 3144 and all other smart transmitters Direct keyboard entry or scroll control of output User-defined setpoints High accuracy ±0.4°C J thermocouple and ±0.3 °C PT 100-385 RTDs; all errors included Thirteen (13) thermocouple types and thirteen (13) RTD types including PT 385 (1,000 Ohm) and Cu (10 Ohm) NEMA 4 rated case, rugged design RTD simulation works with all pulsed (smart) transmitters YSI 400 series thermistor range for medical applications Standard mini-plug connections for T/C Standard banana jack connections for RTDs Store setpoints for each output function RS232 interface Supplied in full rubber boot Each Unit Includes NIST Certificate with alibration data

Product Highlights

  • Simple, straight forward, Intuitive user interface
  • Easy to learn yet powerful 3 Key Martel Menu System
  • New ClearBrite™ Graphic Display
  • New streamlined case design
  • Calibrate thermocouples and RTDs with one unit
  • Works with Rosemount 3144 and all other smart transmitters
  • Direct keyboard entry or scroll control of output
  • User-defined setpoints
  • High accuracy ±0.4°C J thermocouple and ±0.3 °C PT 100-385 RTDs; all errors included
  • Thirteen (13) thermocouple types and thirteen (13) RTD types including PT 385 (1,000 Ohm) and Cu (10 Ohm)
  • NEMA 4 rated case, rugged design
  • RTD simulation works with all pulsed (smart) transmitters
  • YSI 400 series thermistor range for medical applications
  • Standard mini-plug connections for T/C
  • Standard banana jack connections for RTDs
  • Store setpoints for each output function
  • RS232 interface
  • Supplied in full rubber boot

Each Unit Includes

  • NIST Certificate with alibration data
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number PTC8010
Product Name RTD and Thermocouple Calibrator
Environmental Properties Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Calibration Module - ACM2202 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100000 to 2.20E10 Hz
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details