Transcat, Inc. Pressure Calibrator, Intrinsically Safe, 100PSIG DPI705S-100PSIG

Description
Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and hydraulic hand pumps Each Unit Includes User guide Calibration certificate
Description
Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and hydraulic hand pumps Each Unit Includes User guide Calibration certificate

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, Intrinsically Safe, 100PSIG - DPI705S-100PSIG - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, Intrinsically Safe, 100PSIG
DPI705S-100PSIG
Pressure Calibrator, Intrinsically Safe, 100PSIG DPI705S-100PSIG
Product Highlights Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar) 0.1% full scale (FS) accuracy Rugged, lightweight handheld design Leak test, tare, max/min and filter Intrinsically safe version Standard ranges available from stock Optional pneumatic and hydraulic hand pumps Each Unit Includes User guide Calibration certificate

Product Highlights

  • Ranges 0 to 1 psi through to 10,000 psi (0 to 70 mbar through to 700 bar)
  • 0.1% full scale (FS) accuracy
  • Rugged, lightweight handheld design
  • Leak test, tare, max/min and filter
  • Intrinsically safe version
  • Standard ranges available from stock
  • Optional pneumatic and hydraulic hand pumps

Each Unit Includes

  • User guide
  • Calibration certificate
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI705S-100PSIG
Product Name Pressure Calibrator, Intrinsically Safe, 100PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Automatic Calibration Module - ACM4509 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal DC Voltage; Signal / Waveform Generator Output
DC Voltage Range 10 to 35 volts
View Details
Pressure Calibrators - 2519233 - RS Components, Ltd.
Specs
Calibrator Style Battery Powered
Environmental Properties Pressure / Vacuum
View Details