Transcat, Inc. Pressure Calibrator, Intrinsically Safe 10 PSI DPI615SPC-10G

Description
Product Highlights Hand Pump -22 inHG to 300 psi capability Volume Adjuster - fine pressure adjustment Release Valve - vent and conrolled release Pressure Port - 1/8 NPT (Female) Media - dry, non-corrosive, non-conductive gasses compatible with 316 stainless steel, Hastelloy C276, BUNA-N and Nylon Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard
Datasheet
Description
Product Highlights Hand Pump -22 inHG to 300 psi capability Volume Adjuster - fine pressure adjustment Release Valve - vent and conrolled release Pressure Port - 1/8 NPT (Female) Media - dry, non-corrosive, non-conductive gasses compatible with 316 stainless steel, Hastelloy C276, BUNA-N and Nylon Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Calibrator, Intrinsically Safe 10 PSI - DPI615SPC-10G - Transcat, Inc.
Rochester, NY, USA
Pressure Calibrator, Intrinsically Safe 10 PSI
DPI615SPC-10G
Pressure Calibrator, Intrinsically Safe 10 PSI DPI615SPC-10G
Product Highlights Hand Pump -22 inHG to 300 psi capability Volume Adjuster - fine pressure adjustment Release Valve - vent and conrolled release Pressure Port - 1/8 NPT (Female) Media - dry, non-corrosive, non-conductive gasses compatible with 316 stainless steel, Hastelloy C276, BUNA-N and Nylon Each Unit Includes Carrying case Test leads User guide Calibration certificate with data Rechargeable battery pack and charger/power supply as standard

Product Highlights

  • Hand Pump -22 inHG to 300 psi capability
  • Volume Adjuster - fine pressure adjustment
  • Release Valve - vent and conrolled release
  • Pressure Port - 1/8 NPT (Female)
  • Media - dry, non-corrosive, non-conductive gasses compatible with 316 stainless steel, Hastelloy C276, BUNA-N and Nylon

Each Unit Includes

  • Carrying case
  • Test leads
  • User guide
  • Calibration certificate with data
  • Rechargeable battery pack and charger/power supply as standard
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number DPI615SPC-10G
Product Name Pressure Calibrator, Intrinsically Safe 10 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details