Martel Electronics Corporation Dual Pressure Calibrator 30 PSI/3000 PSI 1919243

Description
Product Highlights Two Isolated, Stainless Steel, Pressure Sensors with 0.025% F.S. Accuracy Temperature Compensation Ensures Accuracy in Field Applications External Pressure Module Connection Supports all BETA Port-P Pressure Modules for Even More Measurement Capability PT100 RTD Input for Temperature Measurement, Accurate to 0.1° C (0.2° F) Measure 4-20 mA Input Internal 24V Loop Power Supply can Power a Transmitter Under Test Measure up to 30 VDC Large Graphic Style LCD with Backlight Display can be Configured to Display up to 3 Inputs Simultaneously (i.e. Pressure 1, Pressure 2, and RTD or any Combination of Inputs) Ideal for Gas Flow Calibration (Custody Transfer) Applications Switch Test on Pressure 1, Pressure 2, or External Pressure Module Operating Mode Layers Support Simple Measurements to Complex Applications Up to 5 Frequently Used Setups to be Stored; Last Setup Automatically Recalled on Power-Up % Error and Damping Functions Small, Rugged Compact Design Operates on Standard AA batteries Added Adjustable Pressure Range Resolution Selection Added Internal, Userselectable, Hart Resistor New Shock Resistant Case New Pressure Measurement Circuit Improves Stability Each Unit Includes Soft case Batteries Manual NIST-traceable certificate Test leads
Description
Product Highlights Two Isolated, Stainless Steel, Pressure Sensors with 0.025% F.S. Accuracy Temperature Compensation Ensures Accuracy in Field Applications External Pressure Module Connection Supports all BETA Port-P Pressure Modules for Even More Measurement Capability PT100 RTD Input for Temperature Measurement, Accurate to 0.1° C (0.2° F) Measure 4-20 mA Input Internal 24V Loop Power Supply can Power a Transmitter Under Test Measure up to 30 VDC Large Graphic Style LCD with Backlight Display can be Configured to Display up to 3 Inputs Simultaneously (i.e. Pressure 1, Pressure 2, and RTD or any Combination of Inputs) Ideal for Gas Flow Calibration (Custody Transfer) Applications Switch Test on Pressure 1, Pressure 2, or External Pressure Module Operating Mode Layers Support Simple Measurements to Complex Applications Up to 5 Frequently Used Setups to be Stored; Last Setup Automatically Recalled on Power-Up % Error and Damping Functions Small, Rugged Compact Design Operates on Standard AA batteries Added Adjustable Pressure Range Resolution Selection Added Internal, Userselectable, Hart Resistor New Shock Resistant Case New Pressure Measurement Circuit Improves Stability Each Unit Includes Soft case Batteries Manual NIST-traceable certificate Test leads

Suppliers

Company
Product
Description
Supplier Links
Dual Pressure Calibrator 30 PSI/3000 PSI - BETAGAUGE 321A - Transcat, Inc.
Rochester, NY, USA
Dual Pressure Calibrator 30 PSI/3000 PSI
BETAGAUGE 321A
Dual Pressure Calibrator 30 PSI/3000 PSI BETAGAUGE 321A
Product Highlights Two Isolated, Stainless Steel, Pressure Sensors with 0.025% F.S. Accuracy Temperature Compensation Ensures Accuracy in Field Applications External Pressure Module Connection Supports all BETA Port-P Pressure Modules for Even More Measurement Capability PT100 RTD Input for Temperature Measurement, Accurate to 0.1° C (0.2° F) Measure 4-20 mA Input Internal 24V Loop Power Supply can Power a Transmitter Under Test Measure up to 30 VDC Large Graphic Style LCD with Backlight Display can be Configured to Display up to 3 Inputs Simultaneously (i.e. Pressure 1, Pressure 2, and RTD or any Combination of Inputs) Ideal for Gas Flow Calibration (Custody Transfer) Applications Switch Test on Pressure 1, Pressure 2, or External Pressure Module Operating Mode Layers Support Simple Measurements to Complex Applications Up to 5 Frequently Used Setups to be Stored; Last Setup Automatically Recalled on Power-Up % Error and Damping Functions Small, Rugged Compact Design Operates on Standard AA batteries Added Adjustable Pressure Range Resolution Selection Added Internal, Userselectable, Hart Resistor New Shock Resistant Case New Pressure Measurement Circuit Improves Stability Each Unit Includes Soft case Batteries Manual NIST-traceable certificate Test leads

Product Highlights

  • Two Isolated, Stainless Steel, Pressure Sensors with 0.025% F.S. Accuracy
  • Temperature Compensation Ensures Accuracy in Field Applications
  • External Pressure Module Connection Supports all BETA Port-P Pressure Modules for Even More Measurement Capability
  • PT100 RTD Input for Temperature Measurement, Accurate to 0.1° C (0.2° F)
  • Measure 4-20 mA Input
  • Internal 24V Loop Power Supply can Power a Transmitter Under Test
  • Measure up to 30 VDC
  • Large Graphic Style LCD with Backlight
  • Display can be Configured to Display up to 3 Inputs Simultaneously (i.e. Pressure 1, Pressure 2, and RTD or any Combination of Inputs)
  • Ideal for Gas Flow Calibration (Custody Transfer) Applications
  • Switch Test on Pressure 1, Pressure 2, or External Pressure Module
  • Operating Mode Layers Support Simple Measurements to Complex Applications
  • Up to 5 Frequently Used Setups to be Stored; Last Setup Automatically Recalled on Power-Up
  • % Error and Damping Functions
  • Small, Rugged Compact Design Operates on Standard AA batteries
  • Added Adjustable Pressure Range Resolution Selection
  • Added Internal, Userselectable, Hart Resistor
  • New Shock Resistant Case
  • New Pressure Measurement Circuit Improves Stability

Each Unit Includes

  • Soft case
  • Batteries
  • Manual
  • NIST-traceable certificate
  • Test leads
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number BETAGAUGE 321A
Product Name Dual Pressure Calibrator 30 PSI/3000 PSI
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N611 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 9.00E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details