Martel Electronics Corporation Precision Pressure Calibrator 30 PSI Absolute 4946824

Description
Product Highlights With this product, you’ll have everything you need for calibrating pressure--anywhere. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 30 PSI Absolute One isolated, stainless steel, pressure sensor with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries
Datasheet
Description
Product Highlights With this product, you’ll have everything you need for calibrating pressure--anywhere. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 30 PSI Absolute One isolated, stainless steel, pressure sensor with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Pressure Calibrator 30 PSI Absolute - 311A-30A - Transcat, Inc.
Rochester, NY, USA
Precision Pressure Calibrator 30 PSI Absolute
311A-30A
Precision Pressure Calibrator 30 PSI Absolute 311A-30A
Product Highlights With this product, you’ll have everything you need for calibrating pressure--anywhere. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability. 30 PSI Absolute One isolated, stainless steel, pressure sensor with 0.025% F.S. accuracy Temperature-compensa tion ensures accuracy in the field applications External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F) Measure 4-20 mA input Internal 24 V Loop Power Supply can power a transmitter under test Measure up to 30 V DC Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs) Ideal for gas flow calibration (custody transfer) applications Pressure displayed in the user’s choice of 17 engineering units plus custom Switch test on Pressure 1, Pressure 2, or external pressure module Operating mode layers support simple measurements to complex applications Up to five frequently used setups can be stored; last setup automatically recalled on power-up % Error and damping functions Small, rugged compact design operates on four (4) standard AA batteries

Product Highlights

With this product, you’ll have everything you need for calibrating pressure--anywhere. This unit is supplied with soft case, AA batteries, manual, NIST-traceable certificate, and test leads. The improved ‘A’ version provides enhanced features over the predecessor, including a Power-Tool-Tough case, custom engineering units, user-adjustable resolution, and enhanced stability.

  • 30 PSI Absolute
  • One isolated, stainless steel, pressure sensor with 0.025% F.S. accuracy
  • Temperature-compensation ensures accuracy in the field applications
  • External pressure module connection supports all BetaPort-P pressure modules (27 ranges) for even more measurement capability
  • Pt100 RTD input for temperature measurement, accurate to 0.1°C (0.2°F)
  • Measure 4-20 mA input
  • Internal 24 V Loop Power Supply can power a transmitter under test
  • Measure up to 30 V DC
  • Large graphic style LCD with backlight can be configured to display up to 3 inputs simultaneously (i.e. pressure 1, pressure 2, and RTD or any combination of inputs)
  • Ideal for gas flow calibration (custody transfer) applications
  • Pressure displayed in the user’s choice of 17 engineering units plus custom
  • Switch test on Pressure 1, Pressure 2, or external pressure module
  • Operating mode layers support simple measurements to complex applications
  • Up to five frequently used setups can be stored; last setup automatically recalled on power-up
  • % Error and damping functions
  • Small, rugged compact design operates on four (4) standard AA batteries
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Calibration Instruments
Product Number 311A-30A
Product Name Precision Pressure Calibrator 30 PSI Absolute
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

VNA Calibration Kit - N1.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 0.0 to 1.50E9 Hz
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
High Resolution Digital Electronic Calibrator - Model 3590VHR - Epsilon Technology Corp.
Specs
Calibrator Style Fixed
Physical Properties Displacement/ Position
User Interface Digital Front Panel (optional feature)
View Details