Overview
The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 750 Series Documenting Process Calibrators, the Fluke 717 Pressure Calibrator is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. The Fluke 717 Pressure Calibrator is compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality.
Product Highlights
Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model)
Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power
Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
1/8 NPT female pressure fitting
Compatible with non-corrosive Gases and liquids
Select eleven different engineering units
Zero, min, max, and hold functions
Calibrate P/I instruments with simultaneous pressure and current measurement
Pressure switch test function captures set, reset and Deadband values of a pressure switch
Error% calculation of mA measurements for quick pass-fail decisions
Long lasting battery life
Holster features test lead storage
Compatible with Toolpack magnetic hanging system
New switch test
Each Unit Includes
Protective Yellow Holster with test lead storage
Instructions Sheet (14 languages)
single 9V alkaline battery
Test Leads and Alligator Clips
NIST- traceable calibration report and data
Overview
The Fluke 717 Pressure Calibrator delivers outstanding performance, durability and reliability. The calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 750 Series Documenting Process Calibrators, the Fluke 717 Pressure Calibrator is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. The Fluke 717 Pressure Calibrator is compatible with Fluke 700Pxx differential, gauge and absolute pressure modules to increase functionality.
Product Highlights
- Measure pressure, 0.05% of full scale with internal sensor up to 5000 PSI/345 bar sensor (5000G model)
- Measure mA with 0.015% accuracy and 0.001 mA resolution, while sourcing 24V loop power
- Measure pressure to 10,000 psi/700 bar using one of 29 Fluke 700Pxx Pressure Modules
- 1/8 NPT female pressure fitting
- Compatible with non-corrosive Gases and liquids
- Select eleven different engineering units
- Zero, min, max, and hold functions
- Calibrate P/I instruments with simultaneous pressure and current measurement
- Pressure switch test function captures set, reset and Deadband values of a pressure switch
- Error% calculation of mA measurements for quick pass-fail decisions
- Long lasting battery life
- Holster features test lead storage
- Compatible with Toolpack magnetic hanging system
- New switch test
Each Unit Includes
- Protective Yellow Holster with test lead storage
- Instructions Sheet (14 languages)
- single 9V alkaline battery
- Test Leads and Alligator Clips
- NIST- traceable calibration report and data